EN
  • EN
  • DE

MPC17550EVEL

Part No MPC17550EVEL
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 2.5-5.5V 36VMFP / Bipolar Motor Driver Power MOSFET Parallel 36-VMFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface Parallel
Technology Power MOSFET
Applications Battery Powered
Current - Output 700mA
Voltage - Supply 2.5V ~ 5.5V
Voltage - Load 1.6V ~ 5.5V
Temperature Range - Operating -10°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 36-SSOP (0.209", 5.30mm Width)
Supplier Device Package 36-VMFP
Base Product Number MPC17
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names MPC17550EVELCT,MPC17550EVELTR
Standard Package 2,000
Win Source Part Number 1005282-MPC17550EVEL
Ultra Librarian 3D Model Ultra Librarian MPC17550EVEL CAD Model

Description

The NXP MPC17550EVEL is a versatile motor driver integrated circuit designed to handle a broad range of motor control applications. This high-performance IC is capable of driving both DC and stepper motors, making it an ideal choice for designers looking to implement precise motor control in their projects.

Featuring dual H-Bridge drivers, the MPC17550EVEL can control two DC motors independently or one stepper motor in bipolar configuration. With an operating voltage range of 2.8V to 5.5V, it provides the flexibility needed for portable and low-power applications. The IC's low RDS(on) ensures efficient operation, minimizing heat generation and power loss.

The MPC17550EVEL supports a wide array of functionalities including forward, reverse, brake, and high-impedance states. This allows for sophisticated motor control schemes such as precise speed regulation, acceleration/deceleration profiles, and position control. The inclusion of built-in protection features like thermal shutdown, under-voltage lockout, and over-current protection, ensures reliable operation and safeguards the IC from potential damage due to abnormal operating conditions.

With its I²C-compatible serial interface, the MPC17550EVEL allows for easy integration into embedded systems, providing a simple means for command and control communication with a microcontroller. This feature simplifies the design process and reduces the need for extensive wiring, which can be particularly beneficial in space-constrained applications.

Designed with the needs of modern electronics in mind, the MPC17550EVEL comes in a compact QFN package, offering a space-saving solution without compromising on performance. Whether it's for consumer electronics, office automation, or industrial equipment, the MPC17550EVEL is a robust and reliable choice for any motor control application.

In summary, the NXP MPC17550EVEL motor driver IC stands out for its versatility, efficiency, and ease of use. With its wide voltage range, dual H-Bridge configuration, and advanced protection features, it is ready to drive your next innovative project with precision and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8908 $81.7816
3+ $33.5514 $100.6542
5+ $32.5029 $162.5145
7+ $31.4545 $220.1815
9+ $30.4060 $273.6540
12+ $27.2605 $327.1260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess