EN
  • EN
  • DE
Part No 3501
Manufacturer Maxim Integrated
Catalog Terminals
Description CONTACT IC SOCKET .015-.025" AU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 100
Category Connectors Interconnects
Family Terminals - PC Pin Receptacles Socket Connectors
Packaging Bulk
Tail Type Standard Tail
Termination Press-Fit
Length - Overall 0.553" (14.05mm)
Accepts Pin Diameter 0.015" ~ 0.025" (0.38mm ~ 0.64mm)
Mounting Hole Diameter 0.055" (1.40mm)
Flange Diameter 0.072" (1.83mm)
Tail Diameter 0.025" (0.64mm) Square
Socket Depth 0.160" (4.06mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 10µin (0.25µm)
Catalog Keystone Electronics
Win Source Part Number 075746-3501
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3501 CAD Model

Description

The MAX3501 from Maxim Integrated is a state-of-the-art high-speed amplifier designed to meet the rigorous demands of CATV (Cable Television) and EoC (Ethernet over Coax) applications. This device is specifically engineered to enhance upstream signal transmission, providing a robust solution for broadband communication networks.

Key Features

  • High Linearity: The MAX3501 delivers exceptional signal integrity with low distortion, essential for maintaining the quality of the transmitted data.
  • Adjustable Gain: It offers a flexible gain adjustment feature that allows for precise control over signal amplification, ensuring optimal performance across various network conditions.
  • Low Noise Figure: With its low noise figure, the MAX3501 minimizes signal degradation, which is critical for maintaining a high signal-to-noise ratio (SNR).
  • Frequency Range: The device operates over a broad frequency range, making it suitable for a wide array of upstream data channels.
  • Power Efficiency: Maxim Integrated has designed the MAX3501 to be power-efficient, reducing operational costs and heat dissipation.
  • Integrated Shutdown: The amplifier includes an integrated shutdown feature to conserve power when not in use.

Applications

The MAX3501 is ideal for several applications, including:

  • CATV Headend Equipment
  • EoC Network Devices
  • Broadband Communication Systems
  • Set-Top Boxes and Home Gateways

Technical Specifications

Parameter Value Operating Frequency 5MHz to 204MHz Gain Adjustment Range 0 to 20dB (typical) Supply Voltage 5V Package Type 24-pin TQFN

With its robust design and advanced features, the MAX3501 is a reliable choice for enhancing upstream communication capabilities in high-speed network environments. Maxim Integrated's commitment to quality and performance is evident in this versatile and efficient amplifier.

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 10-12AWG CRIMP / Ring Terminal Connector Circular 10-12 AWG Crimp
Need more? Email Us
TE Connectivity
CONN QC RCPT 14-16AWG 0.187 / 0.187" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
Molex, LLC
1.25mm Pitch, PicoBlade Female Crimp Terminal, Gold (Au) Plating, 26-28 AWG, Reel
Need more? Email Us
TE Connectivity
CONN SOCKET 17-20AWG CRIMP TIN / Socket Contact Tin 17-20 AWG Crimp Power
Lowest to $0.1592
TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Lowest to $0.6393
Molex, LLC
Contact PIN Crimp ST Cable Mount Automotive Strip
Lowest to $0.0079
NTE
PVC INS RECEPT DISC 22-18 100 BA / Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Electro-Tin
Need more? Email Us
TE Connectivity
CONN SOCKET 22AWG CRIMP TIN / Socket Contact Tin 22 AWG Crimp Stamped
Lowest to $0.0433
TE Connectivity
CONN QC RCPT 10-14AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Fully Insulated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9085 $62.3595
16+ $7.3100 $116.9600
25+ $7.0813 $177.0325
34+ $6.8526 $232.9884
44+ $6.6251 $291.5044
59+ $5.9390 $350.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess