Products specifications Report Issue?

Reference case CAN4
Manufacturer Linear Integrated Systems
Manufacturer Homepage www.linearsystems.com
RoHS State Request Verification
Win Source Part Number 758657-3N171
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3N171 CAD Model

Description

The 3N171 is a high-performance N-channel JFET (Junction Field-Effect Transistor) manufactured by Linear Integrated Systems. This transistor is designed for low-noise amplifier applications and analog switches. Its key feature is its low input capacitance and high transconductance, which contribute to excellent signal amplification with minimal signal distortion. The 3N171 is a versatile component suitable for use in audio equipment, test and measurement instruments, and other precision analog circuits.

Applications:

  • Low-noise amplifiers (LNAs): Signal amplification in radio receivers, instrumentation amplifiers, and audio preamplifiers.
  • Analog switches: Signal routing and multiplexing in data acquisition systems and control circuits.
  • Current sources: Providing stable current for biasing and reference circuits.
  • Sample-and-hold circuits: Capturing and holding analog signals for data conversion.
  • Mixers: Frequency conversion in radio receivers and signal generators.

Features:

  • Low noise: Minimizes signal distortion in amplifier circuits.
  • High transconductance: Provides high voltage gain in amplifier circuits.
  • Low input capacitance: Reduces loading effects on the signal source.
  • High input impedance: Minimizes signal attenuation.
  • Fast switching speed: Enables high-speed signal routing.
  • Low leakage current: Ensures accurate signal processing.

Benefits:

  • Improved signal quality: Low noise and high transconductance ensure accurate and undistorted signal amplification.
  • Reduced signal loss: High input impedance minimizes loading effects.
  • Faster switching speeds: Enables high-speed signal processing and routing.
  • Enhanced circuit performance: Low leakage current ensures accurate signal processing.
  • Versatile component: Suitable for a wide range of analog applications.

Technical Specifications:

The 3N171 features a drain-source voltage (VDS) of up to 25V and a gate-source voltage (VGS) of up to -25V. Its drain current (IDSS) ranges from 2.5mA to 8mA. It exhibits a typical noise figure of 1.5 dB at 1 kHz. The device is available in a TO-92 package.

You May Also Be Interested in

ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $0.2621
ECAD model for SN74LS04
Exar Corporation
16-BIT I2C/SMBUS GPIO EXPANDER
Lowest to $3.0128
ECAD model for XRA1201PIG24-F
Texas Instruments
Fixed-Point Digital Signal Processor
Lowest to $5.0409
ECAD model for TMS320C6455ZTZ
Zilog
CMOS USC Universal Serial Controller
Need more? Email Us
ECAD model for Z16C3010VEC
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.3636
ECAD model for SN74AHC4066PWR
Burr-Brown (TI)
TMDual, VARIABLE GAIN AMPLIFIER with Low Noise Preamp
Lowest to $43.6912
ECAD model for VCA2612Y
Burr-Brown (TI)
High-Frequency VOLTAGE-TO-FREQUENCY CONVERTER
Lowest to $39.0912
ECAD model for VFC110AG
Toshiba Semiconductor and Storage
CMOS 8-BIT SINGLE-CHIP MICROCOMPUTER (TLCS-48C)
Need more? Email Us
ECAD model for TMP80C35AP
SANYO Semiconductor (U.S.A) Corporation
Two-Channel Class AB Audio Power Amplifier IC 20 W + 20 W
Lowest to $25.5913
ECAD model for STK402-120

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention