EN
  • EN
  • DE

MPC17511EVEL

Part No MPC17511EVEL
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 16VMFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS
Applications Battery Powered
Output Current 1A
Supply Voltage - Operating 2.7 V to 5.7 V
Voltage - Load 2 V to 6.8 V
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-VMFP
Win Source Part Number 1079207-MPC17511EVEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC17511EVEL CAD Model

Description

The NXP MPC17511EVEL is a robust microcontroller that serves a wide range of applications, known for its high performance and reliability. This product is part of NXP's MPC series, which is renowned for its integration of advanced control and communication features.

Key Features

  • High Processing Power: The MPC17511EVEL is equipped with a powerful core that can handle complex tasks efficiently, making it suitable for demanding applications.
  • Memory: It comes with ample memory, including both flash and RAM, which allows for the storage of larger programs and facilitates smooth execution of tasks.
  • Connectivity: This microcontroller offers a range of connectivity options, including CAN, SPI, and I2C interfaces, enabling easy communication with other devices and systems.
  • Robust I/O Capabilities: With numerous input/output ports, the MPC17511EVEL can manage multiple peripherals, sensors, and actuators, making it highly versatile in various application scenarios.
  • Low Power Consumption: Designed with power efficiency in mind, this product is ideal for battery-operated devices where power conservation is critical.

Applications

The NXP MPC17511EVEL microcontroller is well-suited for a diverse array of applications, thanks to its powerful feature set. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Medical devices
  • Consumer electronics
  • Internet of Things (IoT) devices

Support and Resources

NXP provides comprehensive support for the MPC17511EVEL microcontroller, including detailed datasheets, technical documentation, and application notes. Developers can also access a variety of development tools and software, making it easier to integrate the microcontroller into their projects.

In summary, the NXP MPC17511EVEL is a highly capable microcontroller that offers a balance of performance, connectivity, and efficiency. Whether for automotive, industrial, or consumer applications, it provides a reliable platform for sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess