EN
  • EN
  • DE

MMC2107CFCPV33

Part No MMC2107CFCPV33
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144LQFP / MCU 32-bit M210 RISC 128KB Flash 3.3V/5V 144-Pin LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCore
Packaging Tray
Part Status Obsolete(EOL)
Core Processor M210
Core Size 32-Bit
Speed 33MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 789030-MMC2107CFCPV33
Popularity Medium
Supply and Demand Status Limited
Family Name MMC2107
Introduction Date September 25, 2000
ECCN 3A991
Country of Origin China , Philippines, Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMC2107CFCPV33 CAD Model

Description

The NXP MMC2107CFCPV33 is a highly integrated and efficient microcontroller designed for automotive and industrial applications. This robust MCU is part of NXP's S12 MagniV portfolio, which combines years of automotive expertise with cutting-edge technology to deliver exceptional performance and reliability.

At the heart of the MMC2107CFCPV33 lies a 16-bit S12 core, optimized for embedded applications requiring sophisticated real-time control. It operates at a frequency of up to 40MHz, providing the computational power necessary for complex tasks. The microcontroller is equipped with 128KB of flash memory, ensuring ample space for program storage, and 8KB of RAM for efficient data handling.

One of the standout features of the MMC2107CFCPV33 is its integrated voltage regulator, which simplifies power supply design and reduces the overall bill of materials. This single-chip solution also includes a range of peripherals such as multiple analog-to-digital converters (ADCs), a pulse width modulator (PWM) for precise motor control, and a variety of communication interfaces including CAN, SPI, and SCI, which facilitate easy integration into complex systems.

The device boasts an impressive array of safety features, including a watchdog timer, low-voltage detection, and flash memory with error correction code (ECC) capabilities, making it an ideal choice for safety-critical applications. Additionally, the MCU is designed to operate over an extended temperature range, ensuring reliable performance in harsh environments.

For developers, NXP provides comprehensive support in the form of development tools, software libraries, and reference designs. This support accelerates the development process and helps reduce time-to-market for products incorporating the MMC2107CFCPV33.

Whether you're designing advanced automotive control systems, industrial automation solutions, or any application requiring a dependable and powerful microcontroller, the NXP MMC2107CFCPV33 is engineered to meet the challenge. Its combination of performance, integrated features, and support make it a smart choice for your next high-performance embedded project.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess