EN
  • EN
  • DE

MMBZ33VALDGB2

Part No MMBZ33VALDGB2
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976037-MMBZ33VALDGB2
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBZ33VALDGB2 CAD Model

Description

Product Overview: NXP MMBZ33VALDGB2

The NXP MMBZ33VALDGB2 is a robust, high-performance Zener diode designed to provide precision voltage regulation and protection for sensitive electronics. Crafted by NXP Semiconductors, a leader in the industry, this component is engineered to meet the stringent demands of modern electronic circuits, offering both reliability and versatility.

Key Features

  • Voltage Regulation: The MMBZ33VALDGB2 provides a precise Zener breakdown voltage, ensuring stable operation and protection for circuits from voltage spikes and fluctuations.
  • Power Dissipation: With a power dissipation of 300 mW, this Zener diode can handle moderate levels of power, making it suitable for a wide range of applications.
  • Package: Encased in a small, surface-mount SOT-23 package, the MMBZ33VALDGB2 saves valuable board space and is ideal for high-density circuit designs.
  • Thermal Stability: The device is characterized by excellent thermal stability, maintaining performance over a broad temperature range.
  • ESD Protection: It offers Electrostatic Discharge (ESD) protection for sensitive components, safeguarding them against the harmful effects of static electricity.

Applications

The MMBZ33VALDGB2 is a versatile component that finds its application in various sectors. It is commonly used in:

  • Consumer Electronics: For protecting LCD displays, smartphones, and other personal devices.
  • Industrial Systems: In control circuits and safety systems requiring consistent voltage regulation.
  • Automotive Electronics: To safeguard sensitive automotive electronics against voltage transients.
  • Telecommunications: In network hardware where signal integrity is crucial.

Quality and Reliability

NXP's commitment to quality ensures that the MMBZ33VALDGB2 Zener diode meets the highest industry standards for performance and reliability. Each unit undergoes rigorous testing to guarantee that it performs to its specifications under varying conditions, making it a trusted choice for designers and engineers seeking components with a proven track record.

Conclusion

Whether it's for voltage regulation, protection, or precision applications, the NXP MMBZ33VALDGB2 stands out as a component that delivers consistent performance. Its compact form factor, combined with its robust feature set, makes it an excellent choice for a multitude of electronic applications requiring reliable voltage control and protection.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess