EN
  • EN
  • DE

UCC2808N-1

Part No UCC2808N-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH PUSH-PULL 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5 V
Voltage - Supply (Vcc/Vdd) 8.3V ~ 14V
Duty Cycle 50%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 150°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number UCC2808
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901725-UCC2808N-1
Ultra Librarian 3D Model Ultra Librarian UCC2808N-1 CAD Model

Description

Product Overview: Texas Instruments UCC2808N-1

The UCC2808N-1 from Texas Instruments is a state-of-the-art, low-power, BiCMOS current-mode pulse-width modulation (PWM) controller. This compact and efficient device is specifically designed to meet the stringent power supply requirements of modern electronic equipment. With its advanced features and robust design, the UCC2808N-1 is an ideal choice for a variety of applications, including but not limited to switch-mode power supplies, DC-DC converters, and power management solutions.

Key Features

  • Low Startup and Operating Current: The device boasts an ultra-low startup current of 0.5µA and a low operating current of 2.5mA, making it suitable for battery-operated and energy-efficient applications.
  • High-Frequency Operation: It supports a maximum frequency of up to 1MHz, allowing for smaller components and a more compact power supply design.
  • Advanced Current-Mode Control: This technique provides superior transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting.
  • Programmable Soft Start: The UCC2808N-1 includes a soft-start feature that limits inrush current and ensures a controlled startup.
  • Trimmed Oscillator Discharge Current: This feature helps in maintaining the oscillator frequency accuracy over temperature and process variations.

Applications

  • Offline and DC-to-DC power supplies
  • Portable and battery-powered equipment
  • Telecommunications and computing systems
  • Industrial and medical power systems

Technical Specifications

  • Package: 8-Pin PDIP (N)
  • Input Voltage: 4.5V to 15V
  • Temperature Range: -40°C to 105°C

The UCC2808N-1 is designed to offer a balance between performance and power consumption, making it an essential component for designers looking to create efficient and reliable power supply systems. Its compact size, combined with its high-frequency operation and advanced control features, ensures that the UCC2808N-1 can be integrated into a wide range of power applications with ease.

For more information, datasheets, and support, visit the Texas Instruments website to explore the UCC2808N-1 and other innovative power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess