EN
  • EN
  • DE

PS331TQFP64G-A1

Part No PS331TQFP64G-A1
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281228-PS331TQFP64G-A1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS331TQFP64G-A1 CAD Model

Description

The PS331TQFP64G-A1, manufactured by Parade Technologies, is a DisplayPort receiver. This integrated circuit is designed to receive DisplayPort signals and process them for use in various display and multimedia applications. It's commonly employed in devices that require DisplayPort input, such as monitors, televisions, and docking stations.

Applications

  • Monitors: Used in monitors to receive DisplayPort input from computers and other devices.
  • Televisions: Integrated into televisions to provide DisplayPort connectivity.
  • Docking Stations: Employed in docking stations to receive DisplayPort signals from laptops and other devices.
  • Graphics Cards: Used to enable DisplayPort input on some specialized graphics cards.
  • Embedded Systems: Found in embedded systems that require DisplayPort input.

Features

  • DisplayPort Receiver: Receives and processes DisplayPort input signals.
  • High-Resolution Support: Supports high-resolution video input, including 4K resolutions.
  • Audio Support: Capable of receiving audio signals along with video.
  • HDCP Support: Compliant with HDCP content protection standards.
  • Low Power Consumption: Designed for efficient power usage.
  • TQFP Package: Available in a TQFP (Thin Quad Flat Package) for surface mounting.

Benefits

  • Versatile Connectivity: Enables devices to receive DisplayPort signals.
  • High-Quality Video Input: Receives high-resolution video and audio signals.
  • Content Protection: Ensures secure reception of protected content with HDCP support.
  • Easy Integration: Simple to integrate into various electronic devices due to its standard package.
  • Power Efficiency: Minimizes power consumption in display applications.

Technical Specifications

The PS331TQFP64G-A1 supports DisplayPort 1.2a specifications. It supports resolutions up to 4K at 60Hz. The operating voltage is typically 3.3V. The chip is packaged in a 64-pin TQFP package. The operating temperature range is typically 0°C to 70°C.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess