EN
  • EN
  • DE

MMBZ15VAL/DG/B2

Part No MMBZ15VAL/DG/B2
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 322814-MMBZ15VAL/DG/B2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MMBZ15VAL/DG/B2 CAD Model

Description

Product Overview: MMBZ15VAL/DG/B2

The MMBZ15VAL/DG/B2 is a high-performance transient voltage suppressor (TVS) diode from NXP Semiconductors, designed to protect sensitive electronics from voltage spikes and surges. This robust component is specifically engineered to secure your circuits against transient voltage events, such as electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage disturbances that can potentially damage electronic devices.

Key Features

  • Bi-directional Protection: The MMBZ15VAL/DG/B2 offers bi-directional clamping, making it ideal for AC signal lines or where the polarity reverses.
  • Low Capacitance: With its low capacitance design, this TVS diode ensures high-speed signal integrity, which is crucial for high-frequency applications.
  • High Surge Capability: It is capable of handling high surge currents, providing reliable protection against severe transient voltages.
  • Low Leakage Current: The device exhibits low leakage current, minimizing power loss and ensuring energy efficiency in standby mode.
  • Small Package Size: Encased in a small SOT-23 package, the MMBZ15VAL/DG/B2 saves valuable board space and is suitable for compact electronic assemblies.

Applications

The versatility of the MMBZ15VAL/DG/B2 makes it suitable for a wide range of applications. It is commonly used in:

  • Portable devices such as smartphones, tablets, and laptops
  • Data communication systems
  • Power supply protection
  • Industrial controls
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MMBZ15VAL/DG/B2 is no exception. It is manufactured to the highest standards, ensuring reliability and performance even under harsh conditions. The product is RoHS compliant and lead-free, adhering to the latest environmental regulations and standards for electronic components.

In summary, the MMBZ15VAL/DG/B2 from NXP is a compact, efficient, and reliable solution for protecting sensitive electronic circuits from voltage transients. Its combination of features makes it an excellent choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0843 $50.1585
1,450+ $0.0692 $100.3400
2,240+ $0.0671 $150.3040
3,085+ $0.0649 $200.2165
3,990+ $0.0627 $250.1730
5,340+ $0.0562 $300.1080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess