EN
  • EN
  • DE

MMA6525KW

Part No MMA6525KW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Dual-Axis SPI Inertial Sensor | ACCELEROMETER 105G SPI 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Digital
Axis X, Y
Acceleration Range ±105g
Sensitivity (LSB/g) 18.2
Output Type SPI
Supply Voltage (V) 3.135V ~ 5.25V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN-EP (6x6)
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1224792-MMA6525KW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA6525KW CAD Model

Description

The NXP MMA6525KW is a cutting-edge accelerometer designed for high performance and reliability in automotive safety applications. This advanced sensor is part of NXP's reputable portfolio of motion sensing products, tailored to meet the stringent requirements of the modern automotive industry.

Key Features

  • High Sensitivity: The MMA6525KW provides exceptional sensitivity, ensuring accurate detection of acceleration and deceleration, which is crucial for applications such as Electronic Stability Control (ESC), Traction Control Systems (TCS), and Anti-lock Braking Systems (ABS).
  • Wide Dynamic Range: With its broad dynamic range, the MMA6525KW can measure both low and high acceleration with great precision, making it versatile for different driving conditions and maneuvers.
  • Temperature Stability: Designed to perform consistently across a wide temperature range, this accelerometer delivers reliable data for critical safety systems, even in extreme weather conditions.
  • Dual-Axis Sensing: The sensor can measure acceleration in both the X and Y axes, providing comprehensive data for more accurate vehicle dynamics analysis.
  • Over-damped Frequency Response: The device features an over-damped frequency response, minimizing errors due to vibration and ensuring smoother operation.
  • Robust Design: The MMA6525KW is built to withstand the harsh environments typically found in automotive settings, including exposure to vibration, shock, and other physical stresses.

Applications

The NXP MMA6525KW is primarily used in automotive safety systems, where precise motion detection is imperative. It is a key component in systems such as:

  • Vehicle Stability Control
  • Roll-over Detection
  • Emergency Braking Systems
  • Hill Start Assist

Technical Specifications

The accelerometer operates on a supply voltage range of 5.0 V ± 0.5 V, with an operating temperature range from -40°C to +105°C, ensuring functionality under a variety of conditions. It also features self-test capability for system integrity checks and comes in a small form factor package suitable for space-constrained applications.

Overall, the NXP MMA6525KW is an exceptional choice for automotive manufacturers seeking a reliable and precise accelerometer for their safety-critical applications.

You May Also Be Interested in

Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCEL 100G I2C/SPI 16TFLGA
Lowest to $9.8956
TE Connectivity
ACCELEROMETER 50G IEPE TO5-3
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess