EN
  • EN
  • DE

MMA6280QR2

Part No MMA6280QR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCEL 1.5-6G ANALOG 16QFN / Accelerometer X, Z Axis ±1.5g, 2g, 4g, 6g 350Hz (X), 150Hz (Z) 16-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X, Z
Acceleration Range ±1.5g, 2g, 4g, 6g
Sensitivity (mV/g) 800 (±1.5g) ~ 200 (±6g)
Bandwidth 350Hz (X) , 150Hz (Z)
Output Type Analog Voltage
Voltage - Supply 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-LQFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA62
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1345953-MMA6280QR2
Ultra Librarian 3D Model Ultra Librarian MMA6280QR2 CAD Model

Description

NXP MMA6280QR2 Accelerometer

The NXP MMA6280QR2 is a versatile and robust surface-mount accelerometer designed for automotive and industrial applications where reliable motion sensing is critical. This high-performance sensor is part of NXP's reputable line of accelerometers, offering both durability and precision for systems requiring tilt, orientation, and shock detection.

Featuring a dual-axis sensing capability, the MMA6280QR2 can measure acceleration along both the X and Y axes, providing comprehensive data for dynamic and static acceleration. This makes it an ideal choice for electronic stability control, vehicle rollover detection, and navigation systems that require accurate multi-axis acceleration measurement.

The device operates on a low-voltage supply, making it suitable for battery-powered applications, and its low power consumption ensures minimal impact on system resources. The MMA6280QR2 offers an analog output, which provides a smooth continuous signal that represents the detected acceleration. This analog interface simplifies integration into existing analog systems, allowing for straightforward signal processing and analysis.

Designed with robustness in mind, the MMA6280QR2 is built to withstand harsh automotive environments, including high levels of vibration and temperature extremes. Its durable construction ensures reliable performance over a wide temperature range, making it a reliable choice for outdoor and under-the-hood applications.

The NXP MMA6280QR2 is also equipped with self-test functionality, which allows for in-situ verification of sensor operation, thus enhancing system reliability by enabling regular health checks. This feature is particularly useful in safety-critical applications where sensor performance is paramount.

With its compact surface-mount package, the MMA6280QR2 is easy to integrate into various designs without requiring significant board space. Its small footprint, combined with high sensitivity and a broad dynamic range, makes it an excellent choice for designers looking to add reliable motion sensing to their automotive or industrial projects.

Overall, the NXP MMA6280QR2 represents a blend of performance, durability, and ease of use, making it a top choice for engineers seeking a dependable accelerometer for their motion-sensing needs.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess