EN
  • EN
  • DE

MMA5112LCWR2

Part No MMA5112LCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 120G PCM/SPI 16QFN / Accelerometer Z Axis ±120g 16-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA
Package Tape & Reel (TR)
Type Digital
Axis Z
Acceleration Range ±120g
Sensitivity (LSB/g) 4
Output Type PCM, SPI
Voltage - Supply 4.2V ~ 17V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA5112
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935320443528
Standard Package 2,000
Win Source Part Number 1204779-MMA5112LCWR2
Ultra Librarian 3D Model Ultra Librarian MMA5112LCWR2 CAD Model

Description

MMA5112LCWR2 - NXP Precision Accelerometer

The MMA5112LCWR2 is a high-performance, precision accelerometer designed and manufactured by NXP Semiconductors. This sensor is a part of NXP's MMA series, which is renowned for providing reliable and accurate motion sensing solutions. It is particularly well-suited for industrial and automotive applications where precise motion detection and control are critical.

Key Features

  • High Sensitivity: The MMA5112LCWR2 offers a finely tuned sensitivity that ensures accurate readings for both dynamic and static acceleration. This makes it ideal for applications such as tilt sensing, vibration monitoring, and shock detection.
  • Wide Dynamic Range: With a wide dynamic range, this accelerometer can measure both low and high acceleration with great precision, providing versatility across various use cases.
  • Low Power Consumption: Designed for efficiency, the MMA5112LCWR2 maintains a low power consumption profile, which is essential for battery-powered devices and systems where power conservation is a priority.
  • Temperature Compensation: The device includes temperature compensation features that ensure stable performance across a broad range of operating temperatures, making it reliable in diverse environmental conditions.
  • Robust Design: Built to withstand harsh environments, the MMA5112LCWR2 is robust and can handle mechanical stresses, making it suitable for automotive and industrial applications where durability is essential.

Applications

The precision and reliability of the MMA5112LCWR2 make it an excellent choice for a variety of applications, including:

  • Vehicle Dynamic Control (VDC)
  • Electronic Stability Control (ESC)
  • Active Suspension Systems
  • Tilt and Inclination Measurement Systems
  • Platform Stabilization
  • Industrial Machine Vibration Monitoring

Technical Specifications

The MMA5112LCWR2 offers a range of technical specifications that cater to demanding applications:

  • Supply Voltage: 3.3V to 5V
  • Sensitivity: High
  • Output: Analog Voltage
  • Operating Temperature Range: -40°C to +105°C
  • Package: Compact and robust surface-mount package

Overall, the MMA5112LCWR2 from NXP is a top-tier accelerometer that delivers precision, durability, and performance, making it a trustworthy component for sophisticated motion sensing requirements.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess