EN
  • EN
  • DE

MM912I637AM2EP

Part No MM912I637AM2EP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU LIN BATT MONITOR 48QFN /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr NXP USA Inc.
Package Tray
Applications Battery Monitor
Core Processor S12
Program Memory Type FLASH (96KB)
Controller Series HCS12
RAM Size 6K x 8
Interface LIN, SCI, SPI
Number of I/O 8
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number MM912I637
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MM912I637AM2EP,568-14327,MM912I637AM2EP-ND,FREFREMM912I637AM2EP,935314517557
Standard Package 260
Win Source Part Number 1026684-MM912I637AM2EP
Ultra Librarian 3D Model Ultra Librarian MM912I637AM2EP CAD Model

Description

The NXP MM912I637AM2EP is a sophisticated integrated circuit designed for the automotive industry, offering a comprehensive solution for direct battery monitoring in vehicles. This advanced product from NXP Semiconductors is engineered to enhance the performance, safety, and efficiency of automotive battery systems.

Key Features

  • Integrated Battery Monitoring: The MM912I637AM2EP integrates a battery sensor with an MCU to provide precise monitoring of battery parameters, such as voltage, temperature, and current.
  • High Precision: With its high-precision analog-to-digital converters (ADCs), the device ensures accurate measurements, crucial for maintaining optimal battery health and performance.
  • Dual LIN Interface: The dual Local Interconnect Network (LIN) interface facilitates communication with the vehicle's onboard network, allowing for seamless data exchange and control functions.
  • Robust Design: Designed with automotive-grade components, the MM912I637AM2EP is built to withstand harsh environments and meet stringent automotive reliability standards.
  • Low Power Consumption: The device operates with low power consumption, making it ideal for applications where power efficiency is paramount.

Applications

The MM912I637AM2EP is primarily used in automotive battery monitoring systems. It is suitable for a range of applications including:

  • Start-stop systems
  • Hybrid and electric vehicles
  • Battery management systems
  • Energy management

Technical Specifications

The device boasts a range of technical specifications designed to meet the needs of modern automotive systems:

  • Supply Voltage Range: 5.5V to 18V
  • Operating Temperature Range: -40°C to 125°C
  • Packaging: Surface-mount QFN 48

Quality and Reliability

NXP's MM912I637AM2EP is manufactured to meet the highest quality and reliability standards. The device is AEC-Q100 qualified, ensuring it meets the automotive industry's rigorous quality requirements.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess