EN
  • EN
  • DE

AT49BV001ANT-55VU

Part No AT49BV001ANT-55VU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 55NS 32VSOP / NOR Flash Parallel 3V/3.3V 1M-bit 128K x 8 55ns 32-Pin TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.488", 12.40mm Width)
Manufacturer Package 32-VSOP
Win Source Part Number 769025-AT49BV001ANT-55VU
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV001AN
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV001ANT-55VU CAD Model

Description

The AT49BV001ANT-55VU is a high-performance flash memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device offers a storage capacity of 1 megabit and operates at a voltage range of 2.7V to 3.6V, making it an ideal choice for a wide array of electronic applications requiring non-volatile memory storage.

Key Features

  • Memory Size: 1 Megabit (128K x 8)
  • Speed: 55 ns access time
  • Interface Type: Parallel
  • Operating Range: Standard Industrial (-40°C to +85°C)
  • Package: 32-lead, plastic TSOP (Type I)
  • Low Power Consumption: Deep power-down mode for energy savings
  • Single Voltage Read and Write Operations: 2.7V to 3.6V
  • Sector Erase Architecture: One 16K, two 8K, one 32K, and eight 4K word sectors
  • Flexible Sector Architecture: Enables a combination of sectors to be erased and reprogrammed without affecting other sectors
  • Endurance: 10,000 write/erase cycles guaranteed
  • Data Retention: 20 years at room temperature

Applications

The AT49BV001ANT-55VU is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Boot memory for microprocessors
  • Firmware storage
  • Telecommunications equipment
  • Automotive electronics
  • Portable electronic devices

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The AT49BV001ANT-55VU is manufactured with this commitment in mind, ensuring reliability and performance for critical applications. Its sector erase architecture and low power consumption make it an efficient choice for designers looking to optimize their systems for energy usage and longevity.

For more information or to discuss volume pricing and delivery options, please contact Microchip Technology's customer support team or visit their official website.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess