EN
  • EN
  • DE

MM912H634DV1AE

Part No MM912H634DV1AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description High Reliability Power Switches IC / IC MCU 64KB LS/HS SWITCH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications Automotive
Core Processor S12
Program Memory Type FLASH (64kB)
Controller Series HCS12
Date RAM Size 6K x 8
Interface LIN, SCI
The number of I/O 9
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP (7x7)
Family Part Number MM912H634
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 732719-MM912H634DV1AE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MM912H634
Introduction Date December 07, 2012
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MM912H634DV1AE CAD Model

Description

The NXP MM912H634DV1AE is a highly integrated device designed to cater to the demanding requirements of automotive applications. This product is a member of the MM912H634 family, which is known for its robustness, reliability, and versatility in managing both DC motor control and smart battery sensing in vehicles.

Key Features

  • Integrated System Basis Chip (SBC): The MM912H634DV1AE comes with an integrated SBC, which provides power supply, communication, and transceiver capabilities, ensuring a streamlined approach to circuit design and reducing overall system complexity.
  • Dual-Core Architecture: It features a dual-core architecture with an HCS12 microcontroller for sophisticated control tasks and an S12 MagniV MCU for analog signal processing, delivering exceptional performance and efficiency.
  • Smart Battery Sensing: The device is equipped with smart battery sensing capabilities, including current, voltage, and temperature measurement, which are critical for battery management systems.
  • Motor Control Functions: Designed to handle motor control functions with precision, the MM912H634DV1AE supports various motor types, making it suitable for a range of automotive applications such as window lifters and wipers.
  • Robust Communication Protocols: It supports LIN and CAN communication protocols, ensuring reliable data exchange and interoperability with other components within the automotive network.
  • High-Temperature Performance: The device is engineered to perform reliably in high-temperature environments, a common requirement in automotive applications, enhancing its durability and lifespan.
  • Package and Quality: The MM912H634DV1AE comes in a compact 54-pin QFP package and meets automotive quality standards, providing assurance of its performance and reliability in vehicle systems.

Applications

The NXP MM912H634DV1AE is ideally suited for a variety of automotive applications, specifically where precise motor control and battery sensing are paramount. It is commonly used in power window systems, sunroof controls, wiper controls, and other body electronics that require reliable and efficient motor control. Its robust design also makes it an excellent choice for battery management systems where accurate sensing is crucial for performance and safety.

Conclusion

In summary, the NXP MM912H634DV1AE is a versatile and powerful integrated circuit that meets the rigorous demands of the automotive industry. Its combination of dual-core processing, smart sensing capabilities, and robust communication options make it an indispensable component for modern vehicle electronics.

You May Also Be Interested in

Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1929 $62.3148
28+ $4.2608 $119.3024
42+ $4.1280 $173.3760
58+ $3.9951 $231.7158
75+ $3.8623 $289.6725
101+ $3.4627 $349.7327
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess