EN
  • EN
  • DE

MM912G634CV2APR2

Part No MM912G634CV2APR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 16BIT 48KB FLASH 48LQFP / High Reliability Power Switches IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Applications Automotive
Core Processor S12
Program Memory Type FLASH (48 kB)
Controller Series HCS12
RAM Size 2K x 8
Interface LIN, SCI
Number of I/O 9
Operating Supply Voltage 2.25 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788991-MM912G634CV2APR2
Popularity Medium
Supply and Demand Status Limited
Family Name MM912G634
Introduction Date March 16, 2011
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MM912G634CV2APR2 CAD Model

Description

Product Overview: NXP MM912G634CV2APR2

The NXP MM912G634CV2APR2 is a highly integrated device designed for automotive applications, specifically tailored for motor control systems. This product combines the robustness of NXP's automotive-grade technology with the functionality required for advanced motor control applications, making it an ideal solution for designers looking to enhance system reliability and performance.

Key Features

  • Integrated System Basis Chip (SBC): The MM912G634CV2APR2 includes an integrated SBC that provides power management, communication, and diagnostic functions, simplifying the design and reducing the overall component count.
  • Dual-core Processor: It incorporates a dual-core processor consisting of a 16-bit MCU for general control and an 8-bit MCU dedicated to actuator control, allowing for efficient multitasking and real-time operation.
  • Enhanced Safety Features: With built-in safety features, the device supports fail-safe operation and meets the stringent requirements of automotive safety standards.
  • Advanced Motor Control: The product is equipped with sophisticated motor control peripherals, including PWM modules and ADCs, enabling precise control of various motor types.
  • Communication Interfaces: It features multiple communication interfaces such as CAN and LIN, offering flexibility in connecting with other automotive systems.
  • Robust Design: Designed to withstand the harsh conditions of automotive environments, the MM912G634CV2APR2 operates over a wide temperature range and is resistant to automotive electrical disturbances.

Applications

The MM912G634CV2APR2 is well-suited for a range of automotive applications, including:

  • Electric power steering (EPS)
  • Active suspension systems
  • Engine cooling fans
  • Fuel pumps
  • Other automotive motor control systems

With its integration, performance, and safety features, the NXP MM912G634CV2APR2 stands out as a comprehensive solution for automotive engineers looking to optimize their motor control systems. Its robust design and versatile capabilities make it a reliable choice for the demanding requirements of the automotive industry.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Microchip Technology
IC CTLR IO LPC MULT PORT 144BGA /
Lowest to $2.7600
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess