EN
  • EN
  • DE

SC9S08RD32J0DWER

Part No SC9S08RD32J0DWER
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836854-SC9S08RD32J0DWER
Ultra Librarian 3D Model Ultra Librarian SC9S08RD32J0DWER CAD Model

Description

The SC9S08RD32J0DWER is a microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale). This device is part of the S08 family of microcontrollers, known for their low power consumption and efficient architecture. The 'RD' designation often indicates specific features or memory configurations within the S08 family. With 32KB of Flash memory, it's well-suited for embedded applications requiring moderate program storage.

Applications:

  • Small Appliance Control: Integrated into appliances like coffee makers, toasters, and blenders for precise control.
  • Remote Controls: Employed in various remote control systems for consumer electronics and industrial equipment.
  • Lighting Control: Used in LED lighting control systems and dimming applications.
  • Sensor Monitoring: Embedded in sensor-based systems for temperature, pressure, and other environmental monitoring tasks.

Features:

  • S08 Core: Utilizes the S08 central processing unit (CPU) core, which provides a balance of performance and code efficiency.
  • Flash Memory: Contains 32KB of Flash memory for storing program code and data.
  • RAM Memory: Includes RAM for temporary data storage and program execution. The size will vary depending on the specific variant.
  • Timers: Equipped with multiple timers/counters for generating PWM signals, capturing input events, and providing timing functions.
  • Serial Communication: Provides support for serial communication protocols such as UART, SPI, and I2C for interfacing with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals from sensors into digital values.
  • Digital I/O Ports: Offers general-purpose input/output (GPIO) pins for interfacing with external components and controlling various functions.

Benefits:

  • Low Power Consumption: Optimized for low-power operation, making it suitable for battery-powered and energy-efficient applications.
  • Compact Design: Available in a small package for integration into space-constrained applications.
  • Integrated Peripherals: Reduces the need for external components by integrating essential peripherals on-chip.
  • Cost-Effectiveness: Offers a competitive price point for cost-sensitive applications.
  • Easy Development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.

Additional Details: The SC9S08RD32J0DWER supports a wide voltage range and offers various low-power modes to minimize energy consumption. The specific clock speed, temperature range, and packaging options can be found in the device's datasheet. It is commonly used in applications requiring reliable performance and low power consumption in a small form factor.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess