EN
  • EN
  • DE

MM908E625ACEK

Part No MM908E625ACEK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC HALF-BRIDGE QUAD 54-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16 kB)
Controller Series 908E
Data RAM Size 512 x 8
Number of I/O 13
Supply Voltage - Operating 8 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 54-SOICW-EP
Win Source Part Number 1078133-MM908E625ACEK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM908E625ACEK CAD Model

Description

Introducing the NXP MM908E625ACEK: A Pioneering Integrated Circuit Solution

The NXP MM908E625ACEK is an advanced integrated circuit designed to provide an optimal solution for automotive applications, specifically targeted at motor control systems. This highly integrated device is part of NXP's innovative portfolio of smart automotive solutions, combining a wealth of features to enhance performance, reliability, and efficiency in modern vehicles.

Key Features:

  • High-Performance Microcontroller: At the heart of the MM908E625ACEK is a robust HCS12 microcontroller core, providing the computational horsepower required for complex motor control algorithms and ensuring smooth and efficient operation.
  • Integrated Analog Features: The device includes a variety of analog components, such as a voltage regulator, CAN physical layer, and LIN physical layer, which facilitate communication and power management within automotive systems.
  • Advanced Motor Control: With dedicated motor control circuitry, this IC can manage various types of motors, making it a versatile choice for different automotive applications.
  • Robust Safety Mechanisms: Safety is paramount in automotive applications, and the MM908E625ACEK incorporates several features to ensure reliable operation, including watchdog timers and fail-safe protection systems.

Applications:

The MM908E625ACEK is ideally suited for a range of automotive applications, including but not limited to:

  • Window lift and sunroof control
  • Wiper control
  • Electric power steering
  • Fuel pump control
  • Engine cooling fan control

Design and Development Support:

NXP provides comprehensive support for the MM908E625ACEK, offering development tools, software, and documentation to streamline the design process. Engineers can access evaluation boards, reference designs, and technical support to ensure a smooth integration of this IC into their automotive solutions.

In conclusion, the NXP MM908E625ACEK is a state-of-the-art integrated circuit that stands out for its exceptional integration, safety features, and support for complex motor control applications. It embodies NXP's commitment to providing innovative and reliable solutions for the automotive industry.

You May Also Be Interested in

Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess