EN
  • EN
  • DE

MM908E624ACPEW

Part No MM908E624ACPEW
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC SW TRPL HISIDE MCU/LIN 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16kB)
Controller Series 908E
RAM Size 512 x 8
Interface SCI, SPI
Number of I/O 16
Supply Voltage (V) 5.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-BSSOP
Supplier Device Package 54-SOIC
Part Number Series MM908E624
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813273-MM908E624ACPEW
Ultra Librarian 3D Model Ultra Librarian MM908E624ACPEW CAD Model

Description

The NXP MM908E624ACPEW is a highly integrated and sophisticated circuit designed to meet the rigorous demands of automotive motor control applications. This advanced component is part of NXP's extensive portfolio that combines performance with reliability, ensuring that automotive systems function at their peak efficiency and safety.

Key Features

  • Integrated H-Bridge: The MM908E624ACPEW features a high-current H-Bridge driver capable of handling motor control applications. This allows for direct control of a DC motor, making it ideal for automotive applications like mirror adjustment, window lifters, and seat positioning.
  • Embedded Microcontroller: At the core of the device is an advanced microcontroller unit (MCU) based on the 16-bit S12 technology, optimized for automotive applications. This MCU provides the computational power necessary for complex control algorithms and real-time processing.
  • Advanced On-Chip Features: The chip includes a variety of on-board features such as voltage regulators, LIN physical layer, watchdog timer, and oscillators, which reduce the need for external components and simplify circuit design.
  • Robust Protection Circuits: The MM908E624ACPEW is equipped with numerous protection features including over-current, over-temperature, and under-voltage lockout that ensure the longevity and safe operation of the device under harsh automotive conditions.

Applications

This integrated circuit is designed specifically for automotive applications. Its robust feature set makes it suitable for a variety of uses within the vehicle, including but not limited to:

  • Power window control
  • Electronic mirrors
  • Seat adjustment systems
  • Wiper control
  • Sunroof control

Quality and Reliability

The MM908E624ACPEW is manufactured to meet the highest quality standards that are required in the automotive industry. NXP's commitment to reliability is reflected in the rigorous testing and certification of their products, ensuring that they meet the stringent Automotive Electronics Council (AEC) Q100 standards for automotive integrated circuits.

With its combination of integration, performance, and protection, the NXP MM908E624ACPEW is a top-tier choice for designers looking to create reliable and efficient motor control systems within automotive environments.

You May Also Be Interested in

Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5301 $58.3110
270+ $0.4354 $117.5580
415+ $0.4216 $174.9640
570+ $0.4077 $232.3890
735+ $0.3939 $289.5165
985+ $0.3534 $348.0990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess