EN
  • EN
  • DE

TS3UB221RSER

Part No TS3UB221RSER
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841061-TS3UB221RSER
Ultra Librarian 3D Model Ultra Librarian TS3UB221RSER CAD Model

Description

The TS3UB221RSER is a high-performance, single-pole double-throw (SPDT) 4-channel multiplexer and demultiplexer from Texas Instruments. This versatile component is designed to switch signals in high-speed digital applications, making it an essential part of the modern electronic ecosystem.

Key Features

  • High Bandwidth: This device supports a wide bandwidth of up to 720 MHz, which allows it to easily handle high-speed data streams without signal degradation.
  • Low Crosstalk: With its exceptional design, the TS3UB221RSER minimizes crosstalk, ensuring that signals are cleanly and accurately routed without interference from adjacent channels.
  • Low On-State Resistance: The low on-state resistance (typically 5 ohms) of this multiplexer ensures minimal signal attenuation, preserving signal integrity and strength.
  • Wide Operating Temperature: It operates over a broad temperature range, making it suitable for various applications, including those in harsh environments.
  • ESD Protection: The device features integrated ESD protection circuitry, safeguarding it against electrostatic discharges and enhancing its durability and reliability.

Applications

The TS3UB221RSER is ideal for a range of applications due to its high-speed capabilities and robust performance. Some common applications include:

  • Signal routing in networking equipment like routers and switches
  • PC and laptop signal routing for peripherals and docking stations
  • Consumer electronics for audio and video signal management
  • Telecommunications equipment
  • Data acquisition systems

Technical Specifications

With its compact QFN-16 package, the TS3UB221RSER is designed for space-constrained applications. It requires a single supply voltage ranging from 3.0V to 3.6V and is characterized for operation from -40°C to 85°C. The device is also RoHS compliant and follows industry standards for environmental responsibility.

Conclusion

The TS3UB221RSER from Texas Instruments represents a blend of performance, reliability, and versatility. Its ability to route high-speed signals with precision makes it a top choice for designers looking to optimize their systems for speed and efficiency. Whether for data management in consumer electronics or signal routing in complex telecommunications infrastructure, the TS3UB221RSER is engineered to meet the demands of today's high-speed digital applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess