EN
  • EN
  • DE

MKW21Z256VHT4

Part No MKW21Z256VHT4
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC RF TXRX+MCU 802.15.4 48VFQFN  /  IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Series Kinetis KW21Z
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation FSK, GFSK, MSK, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 3.5dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 64kB RAM
Serial Interfaces I2C, SPI, UART
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.2mA
Current - Transmitting 6mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFLGA
Supplier Device Package 64-VFLGA (7x7)
Base Product Number MKW21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935313188557
Standard Package 260
Win Source Part Number 1079022-MKW21Z256VHT4
Ultra Librarian 3D Model Ultra Librarian MKW21Z256VHT4 CAD Model

Description

Product Overview: NXP MKW21Z256VHT4

The NXP MKW21Z256VHT4 is a powerful, feature-rich microcontroller designed to meet the needs of a wide range of wireless applications. This device is part of NXP's Kinetis W series, specifically engineered for smart connectivity, with an emphasis on providing a robust and secure platform for the Internet of Things (IoT).

Key Features:

  • Core: At the heart of the MKW21Z256VHT4 is an ARM Cortex-M0+ processor, which operates at up to 48 MHz. This core provides an optimal balance between power efficiency and processing capability, making it ideal for battery-powered and energy-sensitive applications.
  • Memory: The device comes with 256 KB of flash memory and 32 KB of SRAM, offering ample space for application code and data storage.
  • Connectivity: Integrated 2.4 GHz transceiver supports IEEE 802.15.4, Bluetooth Low Energy (BLE) 4.2, and can be used for proprietary wireless protocols, providing a versatile set of options for wireless communication.
  • Security: With advanced security features, including a 128-bit AES encryption engine, the MKW21Z256VHT4 ensures secure data transmission, which is crucial for IoT devices.
  • Power Efficiency: The microcontroller is designed with multiple power-saving modes, allowing for reduced power consumption and extended battery life in portable devices.
  • Integration: This microcontroller includes a range of integrated peripherals such as timers, serial communication interfaces (UART, SPI, I2C), ADCs, and DACs, which facilitate the development of complex applications without the need for additional components.
  • Packages: Available in an 8x8 mm 64-QFN package, the MKW21Z256VHT4 is suitable for space-constrained applications while still offering enough I/O options for interfacing with external hardware.

Applications:

The NXP MKW21Z256VHT4 is well-suited for a variety of applications, particularly those that require wireless connectivity. It is commonly used in smart home devices, industrial automation, wireless sensors, health and fitness trackers, and portable medical devices. Its robust security features also make it a good choice for applications where data integrity and confidentiality are of paramount importance.

With its combination of performance, power efficiency, integrated wireless capabilities, and advanced security, the NXP MKW21Z256VHT4 microcontroller is a compelling choice for developers looking to create sophisticated IoT devices.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,129 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess