EN
  • EN
  • DE

MKV30F64VFM10

Part No MKV30F64VFM10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series Kinetis KV
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name MKV30F64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885099-MKV30F64VFM10
Ultra Librarian 3D Model Ultra Librarian MKV30F64VFM10 CAD Model

Description

The NXP MKV30F64VFM10 is a high-performance microcontroller unit (MCU) designed for motor control and digital power conversion applications. This advanced MCU is part of NXP's Kinetis V Series, which is specifically optimized for applications requiring a wide range of integrated communication features, robust security, and high efficiency.

Core Features:

  • Core: ARM Cortex-M4 core with DSP instructions running at up to 75 MHz.
  • Memory: 64 KB of Flash memory and 16 KB of SRAM provide ample storage for complex applications and algorithms.
  • Timers: Multiple flexible timers, including a high-resolution PWM module for precise motor control.
  • ADC: 16-bit analog-to-digital converter with high-speed sampling and multiple input channels for accurate sensor measurements.
  • Communication Interfaces: A rich set of communication options including I2C, SPI, UART, and CAN for versatile connectivity with peripherals and other microcontrollers.
  • Package: Available in a 32-pin QFN package, providing a compact footprint for space-constrained applications.

Advanced Integration:

The MKV30F64VFM10 MCU integrates a range of peripherals that facilitate complex motor control algorithms and digital power conversion. It includes a FlexTimer module for PWM generation, analog comparators for protection features, and a crossbar switch for flexible peripheral interconnectivity.

Target Applications:

This MCU is ideal for a variety of applications, including:

  • Brushless DC (BLDC) motor control
  • Permanent magnet synchronous motor (PMSM) control
  • Digital power supply units
  • Industrial automation
  • Smart appliances

Development Support:

NXP offers comprehensive development support for the MKV30F64VFM10 with software libraries, development boards, and a strong ecosystem of tools. This support helps to accelerate the development cycle and reduce time-to-market for products using this MCU.

Conclusion:

The NXP MKV30F64VFM10 MCU stands out with its focus on motor control and digital power applications, providing a versatile and powerful solution for modern embedded systems. Its integration of advanced peripherals, memory capabilities, and robust communication options make it a top choice for engineers looking to develop efficient and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4222 $50.8662
51+ $1.9874 $101.3574
78+ $1.9253 $150.1734
108+ $1.8632 $201.2256
139+ $1.8011 $250.3529
186+ $1.6148 $300.3528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess