Product Overview: MKL16Z32VFT4
The MKL16Z32VFT4 is a high-performance microcontroller designed and manufactured by NXP Semiconductors. This microcontroller is part of the Kinetis L series, which is known for its energy efficiency and powerful features tailored for a wide range of applications. The MKL16Z32VFT4 is built on ARM® Cortex®-M0+ core technology, making it an ideal solution for embedded systems that require low power consumption without sacrificing performance.
Key Features:
- CPU: ARM Cortex-M0+ core running at up to 48MHz, offering a balanced blend of control performance and power efficiency.
- Memory: Comes with 32KB of flash memory and 4KB of RAM, providing sufficient space for complex applications and data storage.
- Package: Available in a 48-pin QFN package, which is compact and suitable for space-constrained applications.
- I/O: Features a rich set of input/output options, including GPIOs, analog inputs, and serial communication interfaces such as I2C, SPI, and UART, allowing for versatile peripheral connectivity.
- Analog Modules: Equipped with multiple analog components, including a 12-bit ADC, a 12-bit DAC, and analog comparators, to handle a variety of analog signals.
- Timers: Contains various timing peripherals like PWM, real-time clock, and multiple-channel timer/pulse width modulation for precise event control and timing operations.
- Power Efficiency: Designed with multiple power-saving modes, including a very low power stop mode, which significantly extends battery life in portable devices.
- Operating Voltage: Supports a wide range of supply voltages from 1.71V to 3.6V, accommodating diverse power requirements.
- Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
Applications:
The MKL16Z32VFT4 is versatile and can be used in a variety of applications, including but not limited to:
- Internet of Things (IoT) devices
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive systems
- Battery-operated devices
With its integration of robust security features, the MKL16Z32VFT4 also ensures that applications are protected against unauthorized access and tampering. NXP provides comprehensive development support for the MKL16Z32VFT4 with software libraries, development tools, and reference designs to accelerate the product development cycle.