EN
  • EN
  • DE

MKL13Z64VLK4

Part No MKL13Z64VLK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80FQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 80-FQFP (12x12)
Manufacturer NXP
Series Kinetis KL13
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity FlexIO, I2C, IrDA, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 70
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-FQFP (12x12)
Family Name MKL13Z64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14468, MKL13Z64VLK4-ND, 935315483557
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885020-MKL13Z64VLK4
Ultra Librarian 3D Model Ultra Librarian MKL13Z64VLK4 CAD Model

Description

The NXP MKL13Z64VLK4 is a highly efficient 32-bit microcontroller that belongs to the energy-saving Kinetis L series, designed for a wide range of low-power and battery-operated applications. This MCU integrates a rich set of features to support a variety of embedded systems in the industrial, consumer, and Internet of Things (IoT) markets.

Key Features

  • Core: ARM Cortex-M0+ processor, running at a frequency of up to 48 MHz, providing a balanced blend of control efficiency and power consumption.
  • Memory: Equipped with 64 KB of flash memory and 16 KB SRAM, it offers ample space for application code and data storage, facilitating complex program execution and data handling.
  • Energy Efficiency: Features multiple power modes, including a very low power run, wait and stop modes, to optimize power consumption for various application demands.
  • Analog Modules: Comes with a variety of analog components, such as a 12-bit Digital-to-Analog Converter (DAC), multiple 12-bit Analog-to-Digital Converters (ADCs), and an analog comparator, enabling precise sensor data acquisition and control.
  • Communication Interfaces: Provides a comprehensive set of communication options, including I2C, SPI, UART, and USB 2.0 Full Speed, ensuring versatile connectivity options for peripheral devices.
  • Timers and Clocks: Features multiple timing and control units, including a Real-Time Clock (RTC), multiple general-purpose timers, and a Periodic Interrupt Timer, facilitating time-sensitive tasks and scheduling.
  • Security and Reliability: Incorporates hardware CRC (Cyclic Redundancy Check) module to ensure data integrity and an internal voltage reference for improved analog sensor stability.
  • Development Support: Supported by NXP's software and hardware development tools, including the MCUXpresso SDK, IDE, and Config Tools, streamlining the development process from inception to deployment.

Applications

The MKL13Z64VLK4 microcontroller is suitable for a wide range of applications, such as smart meters, portable medical devices, smart home automation, low-power wireless systems, and fitness trackers. Its small form factor, coupled with its low power capabilities, makes it an ideal candidate for space-constrained and power-sensitive designs.

With its robust feature set and NXP's commitment to quality, the MKL13Z64VLK4 provides a reliable and cost-effective solution for engineers looking to develop innovative products in the rapidly evolving embedded market.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7749 $58.8745
11+ $9.6615 $106.2765
17+ $9.3596 $159.1132
23+ $9.0576 $208.3248
29+ $8.7557 $253.9153
39+ $7.8500 $306.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess