EN
  • EN
  • DE

MKL02Z32VFM4

Part No MKL02Z32VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series Kinetis KL02
Package Tray
Number of I/O 28
Family Name MKL02Z32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848651-MKL02Z32VFM4
Ultra Librarian 3D Model Ultra Librarian MKL02Z32VFM4 CAD Model

Description

The NXP MKL02Z32VFM4 is a state-of-the-art microcontroller that belongs to the Kinetis L series, which is designed to provide a low-power, high-performance microcontroller solution for embedded systems. This microcontroller is based on the ARM Cortex-M0+ processor, a highly efficient core that offers excellent computational speed while maintaining minimal power consumption.

Key Features

  • Core: ARM Cortex-M0+ processor, running at a frequency of up to 48 MHz.
  • Memory: 32 KB of flash memory and 4 KB of RAM, which is ample for a wide range of applications.
  • Energy Efficiency: The device features multiple power modes, making it ideal for battery-powered and portable applications where power conservation is crucial.
  • I/O Options: It includes a variety of input/output options such as GPIOs, SPI, I2C, and UART interfaces, allowing for easy integration into a multitude of designs.
  • Analog Modules: It comes with a 12-bit ADC, analog comparators, and a DAC, providing excellent support for interfacing with analog sensors and performing mixed-signal processing.
  • Timers: The MKL02Z32VFM4 is equipped with multiple timing peripherals including an RTC, PWM, and PIT, facilitating precise timing and control operations.
  • Packages: Available in a 32-QFN package, it is optimized for space-constrained applications while still offering robust connectivity.
  • Development Support: NXP offers a comprehensive suite of development tools, software, and documentation, making it easier for engineers to bring their products to market faster.

Applications

The NXP MKL02Z32VFM4 is versatile and can be used in a variety of applications, including but not limited to IoT devices, wearable technology, smart sensors, and low-power communication modules. Its small footprint and low power consumption make it particularly well-suited for portable devices.

In summary, the NXP MKL02Z32VFM4 microcontroller is an ideal choice for designers looking to balance power efficiency with processing capability, all in a compact form factor. It provides the essential features needed for modern embedded applications while ensuring minimal energy usage, thereby extending the life of battery-powered devices.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3546 $58.8650
60+ $1.9320 $115.9200
93+ $1.8717 $174.0681
128+ $1.8113 $231.8464
165+ $1.7509 $288.8985
221+ $1.5698 $346.9258
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess