EN
  • EN
  • DE

MKE15Z256VLH7R

Part No MKE15Z256VLH7R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KINETIS KE15Z: 72MHZ CORTEX-M0+ / ARM® Cortex®-M0+ Kinetis KE15Z Microcontroller IC 32-Bit 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KE15Z
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 72MHz
Connectivity FlexIO, I²C, SPI, UART/USART
Peripherals DMA, LVD, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 27x12b SAR; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
REACH Status REACH Unaffected
Win Source Part Number 1356011-MKE15Z256VLH7R
Ultra Librarian 3D Model Ultra Librarian MKE15Z256VLH7R CAD Model

Description

The NXP MKE15Z256VLH7R is a highly capable microcontroller designed to meet the demanding needs of modern embedded systems. This device is part of the Kinetis KE1xZ series, which is renowned for its robust performance, exceptional reliability, and versatility in various applications such as industrial control, automotive systems, and Internet of Things (IoT) devices.

Main Features

  • Core: The MKE15Z256VLH7R is built around an ARM Cortex-M0+ core, which operates at a frequency of up to 72 MHz, offering a balanced combination of energy efficiency and processing capability.
  • Memory: It comes with 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: This microcontroller is equipped with a variety of communication interfaces including multiple SPI, I2C, and UART modules, making it ideal for multi-peripheral connectivity.
  • Analog Modules: It also features advanced analog modules such as multiple 12-bit ADCs and a 12-bit DAC, allowing for precise analog signal processing.
  • Timers and PWM: With an array of timers, including a Real-Time Clock (RTC) and multiple PWM channels, the MKE15Z256VLH7R is well-suited for time-sensitive tasks and motor control applications.

Additional Characteristics

The device also boasts a range of safety and security features, such as a Cyclic Redundancy Check (CRC) module for ensuring data integrity and a Random Number Generator (RNG) for cryptographic operations. The microcontroller's robust design includes a low-power mode for energy-sensitive applications, ensuring efficient operation without compromising performance.

With its comprehensive set of peripherals, the NXP MKE15Z256VLH7R is designed to simplify system design and reduce time to market for a wide array of products. Whether you're working on advanced industrial automation, automotive systems, or cutting-edge IoT devices, this microcontroller offers the reliability and flexibility required to drive innovation and meet the challenges of today's technology landscape.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9537 $59.7222
13+ $8.1672 $106.1736
19+ $7.9120 $150.3280
27+ $7.6567 $206.7309
34+ $7.4015 $251.6510
46+ $6.6358 $305.2468
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,368 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess