EN
  • EN
  • DE

MKE13Z128VLF7

Part No MKE13Z128VLF7
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description Up to 72 MHz ARM Cortex-M0- Based Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467256-MKE13Z128VLF7
Manufacturer NXP
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity FlexIO, I²C, SPI, UART/USART
Peripherals DMA, LVD, PWM, WDT
Number of I/O 42
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 11x12b SAR; D/A 1x8b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 48-LQFP (7x7)
Package / Case 48-LQFP
Ultra Librarian 3D Model Ultra Librarian MKE13Z128VLF7 CAD Model

Description

The MKE13Z128VLF7 is an advanced microcontroller unit from NXP, designed to cater to the evolving needs of modern embedded systems. Powered by a robust up to 72 MHz ARM Cortex-M0+ processor, it brings high-efficiency operation and excellent processing capabilities to a wide range of applications. This MCU boasts 128KB of on-chip Flash memory, providing generous storage space for application codes and data. Its architecture is optimized for minimal power consumption while delivering high-speed computational performance, making it an exemplary choice for battery-operated devices, as well as industrial and automotive control systems. The versatile package, a 64-pin LQFP, offers a balance between compact size and accessibility to a rich set of peripherals and I/O options. The MKE13Z128VLF7 stands out for its ability to support demanding applications that require a high-performance, reliable, and energy-efficient microcontroller.

You May Also Be Interested in

Texas Instruments
Translation Voltage
Lowest to $0.5889
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Texas Instruments
Power Management ICs
Lowest to $4.7165
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess