EN
  • EN
  • DE

MK82FN256VLL15

Part No MK82FN256VLL15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description High performance ARM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K8x
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 150MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM
Number of I/O 66
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 18x16b, D/A 2x6b, 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1223978-MK82FN256VLL15
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Family Name MK82FN256
ECCN 5A992
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MK82FN256VLL15 CAD Model

Description

The NXP MK82FN256VLL15 is a high-performance microcontroller unit (MCU) from the Kinetis K80 family, designed to meet the needs of a wide range of embedded applications. This MCU is built on the ARM® Cortex®-M4 core, operating at a frequency of up to 150 MHz, and features an array of advanced capabilities that make it ideal for applications requiring significant processing power, connectivity, and reliability.

Key Features:

  • Core: ARM® Cortex®-M4 with Floating Point Unit (FPU), operating at a frequency of up to 150 MHz.
  • Memory: 256 KB of Flash memory and 256 KB of SRAM, providing ample storage for complex applications and algorithms.
  • Communication Interfaces: Includes a variety of communication options such as multiple I2C, SPI, and UART interfaces, as well as USB 2.0 Full-speed and CAN interfaces for versatile connectivity solutions.
  • Security: Features a hardware encryption module that supports AES, DES, 3DES, and SHA, ensuring secure data handling and communication.
  • Analog Modules: Equipped with high-resolution ADCs and DACs for precise analog signal processing, alongside comparators and operational amplifiers.
  • Timers: Multiple flex timers, PWM modules, and real-time clock for accurate timing operations and event management.
  • Low Power Consumption: Designed with multiple power-saving modes to ensure energy efficiency for battery-powered and energy-sensitive applications.
  • Package: Available in a 100-pin LQFP package, which is suitable for space-constrained applications while still offering enough pins for complex functionalities.

Applications:

The MK82FN256VLL15 is particularly well-suited for industrial control, Internet of Things (IoT) devices, smart metering, healthcare, and portable electronics. Its robust feature set enables developers to create sophisticated systems that require real-time control, secure data processing, and connectivity.

In conclusion, the NXP MK82FN256VLL15 MCU is a versatile and powerful component that provides a comprehensive set of features for developers looking to create advanced and reliable embedded systems. Its combination of performance, memory capacity, security features, and low power consumption makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess