EN
  • EN
  • DE

MK80FN256VLL15

Part No MK80FN256VLL15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4 Kinetis K8x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM
Number of I/O 66
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 1x16b; D/A 2x6b, 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MK80FN256
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 2156-MK80FN256VLL15,NXPNXPMK80FN256VLL15,935312447557
Standard Package 90
Win Source Part Number 1318722-MK80FN256VLL15
Ultra Librarian 3D Model Ultra Librarian MK80FN256VLL15 CAD Model

Description

The NXP MK80FN256VLL15 microcontroller, part of the Kinetis K80 family, is a high-performance and feature-rich MCU designed for a wide range of applications. With its ARM Cortex-M4 core running at up to 150 MHz, this microcontroller offers excellent computational power, making it suitable for complex algorithms and signal processing tasks.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) operating at up to 150 MHz.
  • Memory: 256 KB of flash memory and 256 KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: Includes a variety of communication peripherals such as multiple SPI, I2C, UART, and USB interfaces, facilitating easy integration with other components and peripherals.
  • Security: Enhanced security features with cryptographic acceleration and secure boot capabilities to protect against unauthorized access and software piracy.
  • Analog Modules: Equipped with multiple 16-bit Analog-to-Digital Converters (ADCs), 12-bit Digital-to-Analog Converters (DACs), and analog comparators for precise sensor signal acquisition and control.
  • Timers: A range of timing and control peripherals including multiple timer/PWM modules for accurate event timing, pulse generation, and motor control.
  • Low Power: Designed with multiple power-saving modes to ensure efficient energy usage for battery-powered and energy-sensitive applications.
  • Package: Available in a 100-pin LQFP package, it provides a compact footprint while offering sufficient I/O options for complex designs.

Applications

The MK80FN256VLL15 is ideal for a multitude of applications, including but not limited to industrial control systems, medical devices, smart home automation, and IoT endpoints. Its robust feature set also makes it well-suited for applications requiring secure data transactions, such as point-of-sale systems, secure controls, and networked devices.

Support and Ecosystem

NXP provides comprehensive support for the MK80FN256VLL15 through its software development kits, libraries, and real-time operating system (RTOS) partners. The microcontroller is supported by the MCUXpresso SDK, which includes driver libraries, middleware, and examples to accelerate development. Additionally, the broad ecosystem of development tools and software ensures that engineers can rapidly develop and debug their applications, reducing time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7747 $56.3241
7+ $15.4049 $107.8343
11+ $14.9235 $164.1585
14+ $14.4421 $202.1894
18+ $13.9607 $251.2926
24+ $12.5165 $300.3960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess