EN
  • EN
  • DE

MK70FN1M0VMJ12R

Part No MK70FN1M0VMJ12R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLSH 256MAPPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203304-MK70FN1M0VMJ12R
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Kinetis K70
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I²S, LCD, LVD, POR, PWM, WDT
Data Converters A/D 71x16b; D/A 2x12b
Ultra Librarian 3D Model Ultra Librarian MK70FN1M0VMJ12R CAD Model

Description

The NXP MK70FN1M0VMJ12R microcontroller is a highly capable and versatile integrated circuit designed to cater to the demanding requirements of embedded systems within the industrial, automotive, and consumer electronics sectors. This microcontroller is part of the Kinetis K70 family, which is renowned for its exceptional performance, rich set of features, and robust security options.

Key Features

  • Core: ARM Cortex-M4 processor with a floating-point unit, operating at frequencies up to 120 MHz, providing the computational power needed for complex algorithms and control systems.
  • Memory: Equipped with 1MB of flash memory and 128KB of RAM, the MK70FN1M0VMJ12R offers ample space for application code and data storage, ensuring smooth and efficient operation.
  • Connectivity: Comprehensive communication interfaces including Ethernet, USB (with OTG capabilities), CAN, and multiple serial communication options, making it ideal for networked applications.
  • Security: Features advanced security capabilities such as hardware encryption and secure boot, providing a robust foundation for secure applications.
  • Analog Modules: Integrated analog modules include high-resolution ADCs, DACs, and analog comparators, supporting precise signal acquisition and control.
  • Timers and PWM: Multiple timing and control peripherals, including a variety of timers, PWM controllers, and an RTC, facilitate accurate timing and control tasks.
  • Package: Available in a 256-pin MAPBGA package, which enables compact and space-efficient PCB designs.

Applications

The NXP MK70FN1M0VMJ12R is well-suited for a wide range of applications, such as:

  • Industrial control systems
  • Automotive control units
  • Medical devices
  • Home automation
  • Complex IoT devices

Development Support

NXP provides extensive support for the MK70FN1M0VMJ12R through its software development kits, reference designs, and a vibrant community of developers. Engineers can jump-start their designs with NXP's comprehensive suite of development tools, ensuring a smooth path from prototype to production.

With its blend of performance, connectivity, and security, the NXP MK70FN1M0VMJ12R microcontroller is an excellent choice for designers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5142 $73.5426
5+ $20.1143 $100.5715
8+ $19.4857 $155.8856
11+ $18.8571 $207.4281
14+ $18.2286 $255.2004
19+ $16.3428 $310.5132
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess