EN
  • EN
  • DE
  • IT

MK53DX256ZCLQ10

Part No MK53DX256ZCLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K50
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 94
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 41x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788905-MK53DX256ZCLQ10
Popularity Medium
Supply and Demand Status Limited
Family Name MK53DX256
Introduction Date March 14, 2012
ECCN 3A991.a.2
Country of Origin China , Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MK53DX256ZCLQ10 CAD Model

Description

The NXP MK53DX256ZCLQ10 microcontroller is a highly integrated, low-power, and performance-efficient MCU designed to meet the needs of sophisticated embedded applications. This product is part of NXP's Kinetis K50 family, which is renowned for its robust design tailored to applications requiring high precision and reliability.

Key Features:

  • Core: ARM Cortex-M4 core running at up to 100 MHz, featuring a Floating Point Unit (FPU) for efficient computations and DSP instructions for signal processing tasks.
  • Memory: Equipped with 256KB flash memory and 64KB RAM, providing ample space for complex applications and data storage.
  • Analog Integration: Includes high-resolution analog-to-digital converters (ADCs), multiple digital-to-analog converters (DACs), and analog comparators, making it ideal for medical, industrial, and measurement applications.
  • Communication Interfaces: Offers a variety of communication options including I2C, SPI, UART, USB 2.0, CAN, and Ethernet, allowing for versatile peripheral connectivity.
  • Timers and Control: Features multiple timers, PWM modules, and other control mechanisms for precise timing and motor control.
  • Security: Comes with hardware encryption support to ensure data security and integrity in critical applications.
  • Package: Available in a 144-LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications.
  • Power Efficiency: Designed for power-sensitive applications with multiple power modes and dynamic voltage scaling capabilities to minimize energy consumption.

Applications:

The MK53DX256ZCLQ10 MCU is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Medical devices such as patient monitoring, handheld instruments, and drug delivery systems.
  • Industrial control systems including sensors, actuators, and robotics.
  • Smart metering and home automation for efficient energy management.
  • Automotive systems requiring high reliability and precision.

With its advanced features and integration capabilities, the NXP MK53DX256ZCLQ10 microcontroller is an excellent choice for developers looking to create sophisticated and reliable products in a variety of fields.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess