EN
  • EN
  • DE

MCP25625-E/SSVAO

Part No MCP25625-E/SSVAO
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description CAN Controller, 2.7 to 5.5V, -40 to 125C, SSOP-28, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984421-MCP25625-E/SSVAO
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP25625-E/SSVAO CAD Model

Description

MCP25625-E/SSVAO - CAN Controller with Integrated Transceiver

The MCP25625-E/SSVAO is a feature-rich Controller Area Network (CAN) device designed by Microchip Technology, a renowned leader in microcontroller and analog semiconductors. This product is tailored for automotive and industrial applications that require reliable data communication with minimal electromagnetic interference.

This integrated circuit combines both a CAN controller and a CAN transceiver into a single package, streamlining design and reducing the footprint on printed circuit boards. The MCP25625-E/SSVAO operates at a voltage range of 4.5V to 5.5V and is available in a 20-lead SSOP package, making it suitable for space-constrained applications.

Key Features:

  • CAN v2.0B Active: The device adheres to the CAN 2.0B standard, allowing for communication speeds of up to 1 Mbps and supporting both standard and extended data frames.
  • High Integration: With both the CAN controller and transceiver in one package, the MCP25625-E/SSVAO simplifies design and enhances reliability.
  • Data Rates: Supports data rates up to 1 Mbps, making it ideal for high-speed data communication in complex systems.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring performance in harsh environments.
  • Interface Flexibility: It features an SPI interface for communication with microcontrollers, providing flexibility in system design.
  • Robust Protection: Equipped with protection against damage due to high-voltage transients, thermal shutdown, and current limiting features.
  • Low-Power Modes: Includes various power-saving modes such as Sleep and Standby, to reduce power consumption when the CAN activity is low or idle.

The MCP25625-E/SSVAO is ideal for networking nodes in CAN networks, providing a robust and efficient solution for data communication. It is particularly suited for automotive applications, industrial automation, medical equipment, and any system where a reliable CAN communication interface is required.

Microchip Technology's commitment to quality ensures that the MCP25625-E/SSVAO meets the stringent requirements for performance and reliability, enabling designers to implement CAN interfaces with confidence in their products.

You May Also Be Interested in

Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess