EN
  • EN
  • DE

MK53DN512ZCLQ10

Part No MK53DN512ZCLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K50
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 94
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 41x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788903-MK53DN512ZCLQ10
Popularity Medium
Supply and Demand Status Limited
Family Name MK53DN512
Introduction Date November 19, 2011
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MK53DN512ZCLQ10 CAD Model

Description

Introducing the NXP MK53DN512ZCLQ10 Microcontroller

The NXP MK53DN512ZCLQ10 is a highly capable microcontroller designed to meet the demanding needs of modern embedded systems. This device is part of NXP's Kinetis K50 family, which is renowned for its integration of analog, communication, and timing and control peripherals, along with powerful ARM Cortex-M4 processing capabilities.

Core Features

  • Processor: At the heart of the MK53DN512ZCLQ10 is an ARM Cortex-M4 core that can run up to 100MHz, providing ample computational power for complex applications. This core also includes a Floating Point Unit (FPU) for efficient handling of floating-point calculations.
  • Memory: This microcontroller comes equipped with 512KB of flash memory and 64KB of RAM, allowing for robust program storage and efficient data handling.
  • Communication Interfaces: A variety of communication interfaces are available, including USB 2.0 full-speed OTG, multiple UARTs, SPI, I2C, and CAN, enabling easy integration with peripheral devices and other microcontrollers.
  • Analog Modules: The MK53DN512ZCLQ10 features several analog modules such as dual 16-bit SAR ADCs, analog comparators, and a DAC, making it ideal for applications requiring precise analog signal processing.

Integration and Efficiency

Designed with integration in mind, the MK53DN512ZCLQ10 integrates a Voltage Reference, programmable gain amplifiers, and a flexible timer module for pulse-width modulation (PWM), which is essential for motor control and other timing-critical applications. The inclusion of a hardware encryption module ensures secure data communication, suitable for applications with stringent security requirements.

Low Power Consumption

Power efficiency is a significant consideration in the design of the MK53DN512ZCLQ10. It offers multiple power-saving modes, including an ultra-low-power mode that significantly reduces power consumption during idle periods, making it an excellent choice for battery-powered or energy-sensitive applications.

Applications

The versatility of the MK53DN512ZCLQ10 makes it suitable for a wide range of applications. It's particularly well-suited for medical devices, industrial control systems, smart meters, and any application that requires a blend of processing power, analog integration, and low power consumption.

With its robust feature set and NXP's commitment to quality, the MK53DN512ZCLQ10 is a microcontroller that delivers performance, efficiency, and reliability for your advanced embedded system needs.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess