EN
  • EN
  • DE

MK51DX128CLK7

Part No MK51DX128CLK7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80FQFP / ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 30x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MK51DX128
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2156-MK51DX128CLK7,935319928557,NXPFREMK51DX128CLK7
Standard Package 96
Win Source Part Number 1322665-MK51DX128CLK7
Ultra Librarian 3D Model Ultra Librarian MK51DX128CLK7 CAD Model

Description

The NXP MK51DX128CLK7 is a cutting-edge microcontroller designed to cater to the demanding needs of modern embedded systems. This device is part of NXP's Kinetis K50 family, which is renowned for its robust performance, exceptional energy efficiency, and a suite of integrated features that facilitate rapid development and deployment of complex applications.

Core Features

  • ARM Cortex-M4 Core: At the heart of the MK51DX128CLK7 lies an ARM Cortex-M4 processor with a floating-point unit, clocking at speeds up to 50MHz. This core provides the computational power necessary for intensive processing tasks and supports DSP instructions for optimized signal processing.
  • Memory: The device comes equipped with 128KB of flash memory and 16KB of SRAM, offering ample space for application code and data storage.
  • Communication Interfaces: A variety of communication interfaces are available, including multiple I2C, SPI, UART, and USB 2.0 Full-Speed with device charge detect capability, ensuring versatile connectivity options for peripherals and external modules.

Integrated Analog Modules

The MK51DX128CLK7 distinguishes itself with its integrated analog modules, which include:

  • Dual 16-bit SAR ADCs
  • High-speed comparators
  • Operational amplifiers
  • Voltage reference

These features make the microcontroller an excellent choice for sensor interfacing and analog signal processing tasks.

Enhanced Security and Reliability

Security is a top priority in embedded systems, and the MK51DX128CLK7 addresses this with features like hardware CRC modules, external watchdog monitor, and a flash access control system to protect against unauthorized access to firmware. Reliability is further bolstered by a low-power voltage detector and a robust clock distribution system.

Energy Efficiency

Energy efficiency is essential for battery-powered and portable devices. The MK51DX128CLK7 excels in this regard, offering multiple power-saving modes, including an ultra-low-power stop mode, ensuring that applications can maintain functionality while minimizing power consumption.

Development Support

NXP supports developers with a comprehensive suite of software and hardware tools, including IDEs, development boards, and real-time operating system integrations, to streamline the development process and reduce time to market.

Overall, the NXP MK51DX128CLK7 microcontroller is a versatile and powerful choice for a wide range of applications, from industrial controls to medical devices, ensuring reliable performance in the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess