EN
  • EN
  • DE

MK50DN512ZCLQ10

Part No MK50DN512ZCLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K50
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 41x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788895-MK50DN512ZCLQ10
Popularity Medium
Supply and Demand Status Limited
Family Name MK50DN512
Introduction Date February 11, 2012
ECCN 3A991.a.2
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MK50DN512ZCLQ10 CAD Model

Description

The NXP MK50DN512ZCLQ10 is a high-performance microcontroller designed for a wide range of industrial, automotive, and consumer applications. This device is part of NXP's Kinetis K50 family, which is well-known for its rich set of features and integration capabilities.

Key Features

  • Core: ARM Cortex-M4 Processor with Floating Point Unit (FPU), running at frequencies of up to 100MHz.
  • Memory: Includes 512KB of flash memory and 128KB of SRAM, providing ample space for complex applications and data storage.
  • Analog Integration: Equipped with analog components such as a 16-bit Digital-to-Analog Converter (DAC), multiple 16-bit Analog-to-Digital Converters (ADCs), and analog comparators, enhancing its capabilities in processing analog signals.
  • Communication Interfaces: Offers a variety of communication options including USB 2.0 Full-Speed OTG, multiple SPI, I2C, and UART interfaces, ensuring flexible connectivity with other devices and peripherals.
  • Timing and Control: Features an array of timers, including a Real-Time Clock, multiple general-purpose timers, and PWM controllers for accurate timing and control tasks.
  • Security and Integrity: Comes with features like hardware CRC (Cyclic Redundancy Check) module and a Random Number Generator, which are essential for ensuring data integrity and security.
  • Low Power Consumption: Designed with energy efficiency in mind, it supports multiple power-saving modes, making it suitable for battery-operated devices.
  • Packaging: Available in a 144-LQFP (Low Profile Quad Flat Package) that is ideal for space-constrained applications.

Applications

With its robust set of features, the NXP MK50DN512ZCLQ10 is an excellent choice for applications such as:

  • Industrial Control Systems
  • Automotive Control Units
  • Medical Devices
  • Smart Home Automation
  • Portable Instrumentation

In conclusion, the NXP MK50DN512ZCLQ10 microcontroller is a versatile and powerful component that offers a perfect blend of performance, integration, and efficiency, making it a top choice for developers and engineers looking to create advanced and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7144 $59.1432
8+ $16.1759 $129.4072
12+ $15.6705 $188.0460
16+ $15.1649 $242.6384
20+ $14.6595 $293.1900
27+ $13.1430 $354.8610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess