EN
  • EN
  • DE

MK40DN512VMD10

Part No MK40DN512VMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K40 Sub-Family | IC MCU 32BIT 512KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
The number of I/O 98
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MK40DN512
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223928-MK40DN512VMD10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK40DN512VMD10 CAD Model

Description

Product Overview: NXP MK40DN512VMD10 Microcontroller

The NXP MK40DN512VMD10 microcontroller is a high-performance, low-power device designed to meet the needs of a wide range of embedded applications. This microcontroller is part of the Kinetis K40 family, which is built on the ARM Cortex-M4 core, providing users with enhanced computational power and a rich set of integrated features.

Key Features:

  • Core: ARM Cortex-M4 processor with a clock speed of up to 100 MHz, featuring a Floating Point Unit (FPU) for efficient handling of computations.
  • Memory: Comes with 512 KB of flash memory and 128 KB of SRAM, suitable for complex applications and data-intensive operations.
  • Communication Interfaces: Equipped with multiple communication options including USB 2.0 Full-speed OTG, multiple SPI, I2C, and UART interfaces, facilitating easy data exchange and peripheral connectivity.
  • Analog Modules: Features several analog components such as a 16-bit Analog-to-Digital Converter (ADC) and a 12-bit Digital-to-Analog Converter (DAC), which enable precise sensor signal processing and actuator control.
  • Timers: Includes a variety of timers like Programmable Delay Block, Periodic Interrupt Timers, and Pulse Width Modulation (PWM) timers, which are essential for time-sensitive tasks.
  • Power Efficiency: The device supports multiple power-saving modes, such as low leakage stop mode and very low power run and wait modes, which are crucial for battery-operated devices.
  • Package: Available in a 144-MAPBGA package, which is suitable for space-constrained applications.

Applications:

The NXP MK40DN512VMD10 is versatile and can be used in various applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Home Automation
  • Automotive Electronics
  • Consumer Electronics

With its robust architecture, the MK40DN512VMD10 microcontroller is an excellent choice for designers looking to develop advanced and reliable embedded systems. NXP's commitment to quality ensures that this microcontroller will provide a stable and efficient platform for your application needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6902 $58.4510
11+ $9.5920 $105.5120
17+ $9.2922 $157.9674
23+ $8.9925 $206.8275
29+ $8.6927 $252.0883
39+ $7.7935 $303.9465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,531 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess