EN
  • EN
  • DE

CAT93C46J

Part No CAT93C46J
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 3.3V/5V 8-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239922-CAT93C46J
Popularity Low
Supply and Demand Status Balance
Family Name CAT93C46
Introduction Date July 20, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT93C46J CAD Model

Description

ON Semiconductor CAT93C46J Microchip Overview

The CAT93C46J is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip produced by ON Semiconductor, a leader in energy-efficient innovations. This microchip is part of the CAT93Cxx series, which are designed to provide flexible non-volatile data storage in a wide range of electronic applications.

Key Features

  • Memory Size: The CAT93C46J offers 1-Kbit of memory, which is organized as either 64 x 16 bits or 128 x 8 bits depending on the mode of operation.
  • Interface: It utilizes a simple, yet efficient, 3-wire serial interface for communication, which is compatible with most microcontrollers and digital systems.
  • Operating Voltage: The device supports a wide voltage range, typically from 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • Write Protection: Featuring write protection mechanisms, it ensures data integrity by preventing accidental overwrites or erasures.
  • Self-Timed Write Cycle: Each write operation is self-timed and includes an auto-erase function, simplifying the programming process and reducing the need for external timing control.
  • Endurance: It boasts a high endurance of 1 million write cycles and a data retention period of 100 years, ensuring reliability and longevity.
  • Package: The CAT93C46J is available in a small 8-lead PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into various PCB designs.

Applications

The CAT93C46J is versatile and can be used in a multitude of applications, including:

  • Device configuration storage
  • Serial number storage in electronic devices
  • Real-time clock settings in consumer electronics
  • Calibration data storage for sensors and instruments
  • Automotive systems requiring non-volatile memory

ON Semiconductor's CAT93C46J is an excellent choice for designers looking for a reliable, compact, and energy-efficient EEPROM solution. Its robust feature set and wide application range make it a valuable component in any electronic system requiring non-volatile memory storage.

You May Also Be Interested in

Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess