EN
  • EN
  • DE

MK30DN512ZVLQ10

Part No MK30DN512ZVLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K30 Sub-Family Data Sheet | IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
The number of I/O 102
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 46x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK30DN512
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1223906-MK30DN512ZVLQ10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK30DN512ZVLQ10 CAD Model

Description

Introducing the NXP MK30DN512ZVLQ10 Microcontroller

The NXP MK30DN512ZVLQ10 is a high-performance microcontroller designed to cater to the demanding needs of modern embedded applications. This device is part of the Kinetis K30 family of microcontrollers which are known for their exceptional efficiency, connectivity, and reliability. The MK30DN512ZVLQ10 is built on the ARM Cortex-M4 core, offering a blend of energy efficiency and processing power, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Core Features

  • ARM Cortex-M4 Core: At the heart of the MK30DN512ZVLQ10 is a 32-bit ARM Cortex-M4 CPU with a frequency of up to 100 MHz, delivering robust computational power and supporting DSP instructions for enhanced performance.
  • Memory: The device comes equipped with 512 KB flash memory and 64 KB RAM, providing ample space for complex applications and facilitating efficient data management.
  • Connectivity: With a variety of communication interfaces such as I2C, SPI, UART/USART, CAN, and USB, the MK30DN512ZVLQ10 ensures versatile connectivity options for a multitude of devices and peripherals.
  • Analog Features: The microcontroller includes multiple 16-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC), offering precise analog signal processing capabilities.
  • Timers and Clocks: A comprehensive set of timers, including PWM, real-time clock, and periodic interrupt timers, provide accurate timing solutions for a variety of tasks.
  • Power Efficiency: The MK30DN512ZVLQ10 is designed for power-sensitive applications, featuring multiple power modes to minimize energy consumption without sacrificing performance.

Robust Design and Security

The microcontroller's robust design includes a Memory Protection Unit (MPU) that enhances system security by preventing unauthorized memory access. Additionally, it offers a four-channel DMA for efficient data transfer that minimizes CPU load, further securing system resources.

Development and Support

Developers can benefit from the extensive support and resources provided by NXP, including development tools, software libraries, and a global community of experts. The MK30DN512ZVLQ10 is supported by leading integrated development environments (IDEs) and software stacks, simplifying the development process and accelerating time-to-market for innovative products.

Whether you are developing advanced industrial control systems, sophisticated automotive electronics, or cutting-edge consumer devices, the NXP MK30DN512ZVLQ10 microcontroller offers a scalable, secure, and power-efficient solution to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess