The HMC696LP4E, manufactured by Analog Devices Inc., is a high-performance, wideband Direct Quadrature Modulator designed to operate within the RF frequency range of 100 MHz to 6 GHz. This makes it an ideal component for a wide range of applications, including wireless infrastructure, broadband communications, and test equipment.
Encased in a compact 4x4 mm QFN leadless package, the HMC696LP4E integrates a number of features that enhance its functionality and performance. It boasts a high output IP3 (Third-Order Intercept Point) of 30 dBm, which is indicative of its linearity and ability to handle high signal levels without significant distortion. Additionally, the modulator has a low noise floor, contributing to a clean and clear signal transmission.
Key Features:
- Frequency Range: 100 MHz to 6 GHz, supporting a wide array of RF applications.
- High Linearity: Output IP3 of 30 dBm, ensuring low distortion in signal modulation.
- LO/RF Isolation: Excellent isolation characteristics to minimize leakage and maintain signal integrity.
- Single Supply Voltage: Operates on a single 5V supply, simplifying power supply design.
- Integration: Includes an integrated LO amplifier, reducing the need for external components.
- Package: 4x4 mm QFN leadless package, ideal for space-constrained applications.
Applications:
- Wireless Infrastructure (LTE, GSM, WCDMA, TD-SCDMA)
- Broadband Wireless Access (WiMAX, WiFi)
- Microwave Radio & VSAT
- Test Equipment & Sensors
- Military & Space
The HMC696LP4E is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for advanced RF and microwave systems. With its robust design and superior performance specifications, this modulator is an excellent choice for designers looking to enhance their communication systems.