EN
  • EN
  • DE

MK22FN512VLH12

Part No MK22FN512VLH12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series Kinetis K20
Package Tray
Number of I/O 40
Family Name MK22FN512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845973-MK22FN512VLH12
Ultra Librarian 3D Model Ultra Librarian MK22FN512VLH12 CAD Model

Description

The MK22FN512VLH12 is a feature-rich microcontroller from NXP Semiconductors, designed to deliver exceptional performance and reliability for a wide range of embedded applications. This device is part of the Kinetis K series, which is well-known for its energy efficiency, extensive integration, and ease of use.

Key Features:

  • Core: ARM Cortex-M4 processor with a clock speed of up to 120 MHz, featuring a Floating Point Unit (FPU) for efficient handling of computations.
  • Memory: Comes equipped with 512 KB of flash memory and 128 KB of SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication options such as multiple SPI, I2C, and UART interfaces, alongside USB Full-/Low-Speed with Device Charge Detection capability.
  • Analog Modules: Features two 16-bit Analog-to-Digital Converters (ADCs) with hardware trigger and a 12-bit Digital-to-Analog Converter (DAC) for precise analog signal management.
  • Timing and Control: Integrated with multiple flexible timers, Real-Time Clock, and a Periodic Interrupt Timer to support complex timing requirements.
  • Security and Integrity: Equipped with a hardware CRC module, an external watchdog monitor, and a Random-Number Generator for enhanced security measures.
  • Low Power Consumption: Designed for energy efficiency, offering multiple power modes including an ultra-low-power stop mode.
  • Package: Available in a 64-pin LQFP package, suitable for space-constrained applications.

Applications:

The MK22FN512VLH12 microcontroller is ideal for a diverse range of applications, including but not limited to industrial control systems, medical devices, smart metering, and IoT devices. Its robust feature set ensures that it can meet the demands of complex embedded systems while maintaining power efficiency and reliability.

Development Support:

NXP provides comprehensive development support for the MK22FN512VLH12 with software libraries, development boards, and a suite of tools for programming and debugging, facilitating rapid development and prototyping for engineers and developers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3797 $61.5188
8+ $12.6193 $100.9544
13+ $12.2249 $158.9237
17+ $11.8306 $201.1202
22+ $11.4362 $251.5964
30+ $10.2532 $307.5960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,383 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess