EN
  • EN
  • DE

MK22FN512VDC12R

Part No MK22FN512VDC12R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 121XFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 121-XFBGA (8x8)
Manufacturer NXP
Series Kinetis K20
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 38x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 121-XFBGA
Case / Package 121-XFBGA (8x8)
Family Name MK22FN512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MK22FN512VDC12R-ND, 568-15015-6, 935321978518, 568-15015-2, 568-15015-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884971-MK22FN512VDC12R
Ultra Librarian 3D Model Ultra Librarian MK22FN512VDC12R CAD Model

Description

Introducing the NXP MK22FN512VDC12R Microcontroller

The NXP MK22FN512VDC12R microcontroller is a state-of-the-art integrated circuit designed for robust performance in a variety of applications. This microcontroller is part of NXP's Kinetis K series, which is renowned for its exceptional efficiency, processing power, and versatility. The MK22FN512VDC12R is built on the ARM® Cortex®-M4 core, offering users a perfect blend of speed and power efficiency.

Key Features

  • Performance: At the heart of the MK22FN512VDC12R lies an ARM Cortex-M4 processor running at up to 120 MHz, delivering the computational power needed for complex algorithms and control processes.
  • Memory: The device comes with 512 KB of flash memory and 128 KB of RAM, providing ample space for application code and data storage.
  • Communication Interfaces: A rich set of communication features includes multiple I2C, SPI, and UART interfaces, as well as CAN and USB connectivity, ensuring easy integration with a wide range of peripherals and systems.
  • Analog Modules: The microcontroller is equipped with high-quality analog peripherals such as multiple 16-bit ADCs, a 12-bit DAC, and analog comparators, facilitating precise control and monitoring in embedded systems.
  • Timers and Control: With a variety of timers, PWM modules, and an onboard real-time clock, the MK22FN512VDC12R is designed to handle time-sensitive tasks with precision.
  • Low Power Consumption: Energy efficiency is a hallmark of this microcontroller, featuring multiple power-saving modes to ensure optimal operation in power-critical applications.
  • Package: The device is available in a 121 XFBGA package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The NXP MK22FN512VDC12R is ideal for a wide range of applications, including industrial control systems, IoT devices, medical equipment, automotive electronics, and consumer electronics. Its robust feature set and flexible I/O options make it an excellent choice for designers looking for a microcontroller that can handle demanding tasks while maintaining power efficiency.

With its combination of performance, memory, and rich peripheral set, the NXP MK22FN512VDC12R microcontroller is a powerful core component for your next embedded design project, delivering the reliability and capability that NXP's products are known for.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2210 $67.3260
13+ $9.2070 $119.6910
20+ $8.9193 $178.3860
27+ $8.6315 $233.0505
35+ $8.3439 $292.0365
47+ $7.4807 $351.5929
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,665 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess