Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K20
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 20x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 121-LFBGA
Manufacturer Package 121-MAPBGA (8x8)
Win Source Part Number 788876-MK22DN512VMC5
Popularity Medium
Supply and Demand Status Limited
Family Name MK22DN512
Introduction Date June 12, 2012
ECCN 3A991.a.2
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MK22DN512VMC5 CAD Model

Description

The NXP MK22DN512VMC5 is a high-performance microcontroller designed for industrial applications, IoT devices, and smart home automation. This advanced MCU is part of the Kinetis K series, which is renowned for its exceptional processing capabilities, low power consumption, and robust security features.

Key Features:

  • Core: ARM Cortex-M4 core running at up to 120 MHz, with a Floating Point Unit (FPU) for enhanced computational efficiency.
  • Memory: 512 KB flash memory and 128 KB RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication peripherals such as multiple UARTs, SPI, I2C, and CAN interfaces, enabling versatile connectivity options for different use cases.
  • Analog Modules: Equipped with high-resolution ADCs and DACs for precise analog signal processing, making it suitable for sensor interfacing and control applications.
  • Timers and PWM: Multiple flexible timers, PWM modules, and real-time clock for accurate timing operations and control.
  • Security: Enhanced security features including hardware encryption, secure boot, and a random number generator to ensure data protection and secure communications.
  • Low Power Consumption: Multiple power-saving modes, including a very low power stop mode, to extend battery life in portable applications.
  • Package: Available in a compact 121 MAPBGA package, suitable for space-constrained applications.

Applications:

The MK22DN512VMC5 is ideally suited for a wide range of applications that require efficient processing, connectivity, and reliability. It is commonly used in:

  • Industrial control systems
  • IoT devices and gateways
  • Medical devices
  • Smart home automation
  • Automotive control units

Development Support:

NXP provides comprehensive development support for the MK22DN512VMC5 with software libraries, development tools, and reference designs to accelerate the development process. With the support of the NXP community and resources, developers can streamline their product development and bring innovative products to market faster.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $583.9167 $583.9167
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 725 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention