EN
  • EN
  • DE

PIC16F1503T-E/MG

Part No PIC16F1503T-E/MG
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833802-PIC16F1503T-E/MG
Ultra Librarian 3D Model Ultra Librarian PIC16F1503T-E/MG CAD Model

Description

Microchip Technology's PIC16F1503T-E/MG

The PIC16F1503T-E/MG is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in various applications. This compact MCU is part of Microchip's PIC16F family, which is well-known for its ease of use and robust feature set, making it an ideal choice for a wide range of electronic projects and products.

At the heart of the PIC16F1503T-E/MG is a precision 16 MHz internal oscillator, which provides a stable clock source without the need for external components. This MCU comes with a 3.5 KB of flash memory, which is ample space for small to medium-sized applications. Additionally, it offers 128 bytes of EEPROM and 256 bytes of RAM, providing sufficient storage for data and program variables.

One of the key features of this MCU is its 12-bit Analog-to-Digital Converter (ADC), which allows for accurate measurement of analog signals, making it perfect for sensor interfacing and data acquisition tasks. The device also includes two Pulse Width Modulation (PWM) modules, which are essential for controlling motors, lighting, or other devices that require precise power modulation.

For enhanced connectivity, the PIC16F1503T-E/MG is equipped with various communication interfaces, including I2C, SPI, and UART, which enable easy integration with other devices and peripherals. It also features a range of I/O ports that can be configured as inputs or outputs, providing flexibility in interfacing with external components.

The MCU is housed in a 16-pin QFN package, which is ideal for space-constrained applications. It operates over an extended temperature range, ensuring reliable performance even in harsh environments. Furthermore, it supports in-circuit serial programming (ICSP) for seamless updates and debugging, simplifying the development process.

Whether you're designing consumer electronics, automotive systems, or Internet of Things (IoT) devices, the PIC16F1503T-E/MG offers an optimum blend of power, efficiency, and functionality. Its robust architecture, coupled with Microchip's comprehensive development tools and support, makes it a top choice for engineers and hobbyists alike.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1878 $65.9390
11+ $10.8212 $119.0332
17+ $10.4828 $178.2076
23+ $10.1444 $233.3212
30+ $9.8060 $294.1800
40+ $8.7919 $351.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess