EN
  • EN
  • DE

MK21DN512VMC5

Part No MK21DN512VMC5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K21 Sub-Family Data Sheet | IC MCU 32BIT 512KB FLASH 121BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 64
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Family Part Number MK21DN512
Manufacturer Pack Quantity 1,740
MSL Level 3 (168 Hours)
Win Source Part Number 1223889-MK21DN512VMC5
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Medical
Ultra Librarian 3D Model Ultra Librarian MK21DN512VMC5 CAD Model

Description

Product Overview: NXP MK21DN512VMC5 Microcontroller

The NXP MK21DN512VMC5 is a high-performance microcontroller unit (MCU) from the Kinetis K2x USB series that is designed to meet the needs of a wide range of industrial and consumer applications. This robust MCU is built on the ARM Cortex-M4 core, which provides exceptional processing power with a floating-point unit for computationally demanding tasks.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120MHz with Floating Point Unit (FPU)
  • Memory: 512KB flash memory and 128KB of SRAM, enabling complex applications and software to run efficiently
  • Communication Interfaces: Includes USB 2.0 Full-speed/Low-speed OTG controller, multiple UARTs, SPIs, I2Cs, and CAN modules for versatile connectivity
  • Analog Modules: Features several 16-bit ADCs, high-speed comparators, and a 12-bit DAC for precise analog signal management
  • Timers: Equipped with a variety of timing and control peripherals including PWM, real-time clock, and multiple general-purpose timers
  • Security and Integrity: Incorporates a hardware CRC module, an external watchdog monitor, and a Random Number Generator (RNG) for enhanced security and system integrity
  • Power Efficiency: Supports multiple power modes including a low-power stop mode to ensure energy efficiency in power-sensitive applications
  • Package: Available in a 121 MAPBGA (8x8mm) package, suitable for space-constrained applications

Applications:

The MK21DN512VMC5 is ideal for a diverse range of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Home Automation
  • Consumer Electronics
  • Automotive Control Systems

With its comprehensive set of peripherals, connectivity options, and powerful ARM Cortex-M4 core, the NXP MK21DN512VMC5 MCU is a versatile and reliable solution for designers looking to create sophisticated and feature-rich applications. Its integration of advanced security features and power management capabilities makes it a smart choice for the next generation of connected devices.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.9505 $80.9505
2+ $66.4206 $132.8412
3+ $64.3451 $193.0353
4+ $62.2695 $249.0780
5+ $60.1940 $300.9700
7+ $53.9674 $377.7718
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess