EN
  • EN
  • DE

MK20DX256ZVMD10

Part No MK20DX256ZVMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144BGA / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 144-Pin MAP-BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K20
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 42x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LBGA
Manufacturer Package 144-MAPBGA (13x13)
Win Source Part Number 788873-MK20DX256ZVMD10
Popularity Medium
Supply and Demand Status Limited
Family Name MK20DX256
Introduction Date December 17, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MK20DX256ZVMD10 CAD Model

Description

NXP MK20DX256ZVMD10 Microcontroller

The NXP MK20DX256ZVMD10 is a high-performance, low-power microcontroller that is part of the Kinetis K20 32-bit MCU family. Designed for a range of applications, this microcontroller is particularly suitable for demanding embedded systems that require a good balance between power consumption and processing capability.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz, with a Floating Point Unit (FPU) for efficient computations and DSP instructions for signal processing tasks.
  • Memory: 256 KB of Flash memory and 64 KB of RAM provide ample storage for complex applications and algorithms.
  • Communication Interfaces: Includes a variety of communication options such as multiple I2C, SPI, and UART modules for serial communication, as well as USB 2.0 Full-Speed/OTG and Ethernet for networking capabilities.
  • Timers and Analog Interfaces: Features several 16-bit and 32-bit timers, a 12-bit Analog-to-Digital Converter (ADC) with multiple channels, and a 12-bit Digital-to-Analog Converter (DAC) for precise analog signal management.
  • Security and Integrity: Incorporates a Cryptographic Acceleration and Assurance Module (CAAM) for secure data transfer and storage, along with a Memory Protection Unit (MPU) to enhance the reliability of the system.
  • Power Efficiency: Offers multiple power-saving modes, including low-power run, wait, and stop modes, to optimize power consumption for battery-powered and energy-sensitive applications.
  • Package: Available in a 144-pin MAPBGA package, providing a compact footprint for space-constrained applications.

Applications

The MK20DX256ZVMD10 is ideal for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Smart Metering
  • Automotive Electronics
  • Consumer Electronics
  • Internet of Things (IoT) Devices

With its robust set of features and capabilities, the NXP MK20DX256ZVMD10 microcontroller is a versatile choice for engineers and designers looking to create sophisticated and reliable products in a competitive market.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess