EN
  • EN
  • DE

MK11DX128VLK5

Part No MK11DX128VLK5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80FQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K10
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 60
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 24x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MK11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935319974557
Standard Package 480
Win Source Part Number 1198524-MK11DX128VLK5
Ultra Librarian 3D Model Ultra Librarian MK11DX128VLK5 CAD Model

Description

NXP MK11DX128VLK5 Microcontroller

The NXP MK11DX128VLK5 is a robust microcontroller that is part of the Kinetis K1x Entry-Level MCUs family, designed to deliver a high level of integration and performance for a wide range of applications. This device is based on the ARM Cortex-M4 core, providing a perfect blend of energy efficiency and processing power, with a floating-point unit for precise computational capabilities.

With 128 KB of flash memory and 16 KB of RAM, the MK11DX128VLK5 is well-suited for applications that require a balance between memory constraints and computational needs. Its flash memory is also enhanced with FlexMemory, a flexible approach to using the on-board storage that can be tailored to the needs of the application.

The microcontroller operates at a frequency of up to 50 MHz, which ensures swift processing and responsiveness in embedded systems. It also supports a wide range of communication protocols, including I2C, SPI, UART/USART, and more, making it highly versatile for connecting with various peripherals and devices.

For security-conscious applications, the MK11DX128VLK5 includes features such as a 128-bit unique identification number for each device and a hardware random-number generator, which are essential for secure communications and data protection.

Energy efficiency is a key consideration in modern electronics, and the MK11DX128VLK5 addresses this with its flexible low power modes, allowing developers to balance performance with energy consumption. This makes it ideal for battery-powered or energy-sensitive applications.

Additional features of this microcontroller include a 12-bit ADC for accurate analog-to-digital conversions, a flexible timer module for precise timing operations, and a comprehensive set of development tools supported by NXP's software and hardware ecosystem to accelerate product development.

In conclusion, the NXP MK11DX128VLK5 microcontroller is a powerful and versatile solution for designers looking to create sophisticated embedded systems. Its performance, coupled with its rich set of features and low power consumption, make it an excellent choice for a multitude of applications ranging from industrial controls to consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess