EN
  • EN
  • DE

MK10DX256ZVLQ10

Part No MK10DX256ZVLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family Data Sheet | IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 104
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 46x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK10DX256
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1223827-MK10DX256ZVLQ10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DX256ZVLQ10 CAD Model

Description

Product Overview: MK10DX256ZVLQ10 from NXP

The MK10DX256ZVLQ10 microcontroller is a high-performance, low-power device engineered by NXP Semiconductors, a leader in the production of secure connectivity solutions for embedded applications. This product is part of the Kinetis K10 MCU family, which is built on the ARM Cortex-M4 core, offering exceptional speed and efficiency for a wide range of applications.

Featuring a maximum CPU frequency of 100 MHz, the MK10DX256ZVLQ10 is designed to support complex computational tasks while maintaining energy efficiency. The device comes with 256KB of flash memory and 64KB of RAM, providing ample space for application code and data storage. Its flash memory is also equipped with FlexMemory, a flexible approach to on-chip storage that allows for easy upgrades and modifications.

The microcontroller's connectivity options are robust, including multiple communication interfaces such as I2C, SPI, UART, CAN, and USB, making it suitable for industrial control, automotive systems, and IoT devices. It also features a variety of analog and digital peripherals like ADCs, DACs, timers, and PWM, which facilitate precise control and measurement tasks.

Safety and reliability are at the forefront of the MK10DX256ZVLQ10's design. It includes features like a hardware CRC (Cyclic Redundancy Check) module to ensure data integrity and a watchdog timer to recover from system malfunctions. Additionally, the device supports low-power modes, which are critical for battery-operated devices, ensuring that power consumption is minimized during periods of inactivity.

The MK10DX256ZVLQ10 is housed in a 144-LQFP (Low-Profile Quad Flat Package) which is suited for space-constrained applications. Its operating temperature range of -40°C to +105°C allows for deployment in harsh environments. NXP also provides comprehensive development support for the Kinetis K10 family, including software libraries, development tools, and reference designs to accelerate the product development process.

In summary, the NXP MK10DX256ZVLQ10 microcontroller is a versatile and powerful component that is ideal for designers looking to create sophisticated systems requiring a balance of processing power, memory, connectivity, and energy efficiency.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4678 $50.9356
5+ $20.8967 $104.4835
8+ $20.2437 $161.9496
11+ $19.5906 $215.4966
14+ $18.9376 $265.1264
18+ $16.9786 $305.6148
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess