EN
  • EN
  • DE

MIMX8MQ6CVAHZAB

Part No MIMX8MQ6CVAHZAB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 8MQUAD 17X17 NO LID 621FBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8MQ 4 Core, 64-Bit 1.3GHz 621-FCPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.3GHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers eDP, HDMI, MIPI-CSI, MIPI-DSI
Ethernet GbE
USB USB 3.0 (2)
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features ARM TZ, CAAM, HAB, RDC, RTC, SJC, SNVS
Case / Package 621-FBGA, FCBGA
Supplier Device Package 621-FCPBGA (17x17)
Additional Interfaces EBI/EMI, I²C, PCIe, SPI, UART, uSDHC
Base Product Number MIMX8MQ6
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14720,935377778557
Standard Package 90
Win Source Part Number 1320968-MIMX8MQ6CVAHZAB
Ultra Librarian 3D Model Ultra Librarian MIMX8MQ6CVAHZAB CAD Model

Description

NXP MIMX8MQ6CVAHZAB Microprocessor

The NXP MIMX8MQ6CVAHZAB is a high-performance microprocessor designed to cater to the growing demands of advanced multimedia and secure, intelligent applications. This powerful component is part of the i.MX 8M family of processors that are known for their exceptional graphics, audio, video, and processing capabilities. The MIMX8MQ6CVAHZAB is particularly suitable for applications in consumer electronics, industrial automation, and the automotive sector, where reliable and robust performance is crucial.

Key Features:

  • Advanced ARM Cortex Cores: At the heart of the MIMX8MQ6CVAHZAB lies a quad-core ARM Cortex-A53 processor with speeds up to 1.5 GHz, providing a balance between high performance and power efficiency. Additionally, it includes an ARM Cortex-M4 core for real-time processing, making it ideal for multitasking environments.
  • Graphics Processing: The processor is equipped with a high-quality Vivante GC7000Lite GPU which supports advanced graphics and compute APIs, including OpenGL, Vulkan, and OpenCL. This GPU is perfect for driving high-resolution displays and providing smooth graphical user interfaces.
  • Video Capabilities: It features 4K video support with high dynamic range (HDR) and H.265/H.264 video decoding capabilities, enabling it to deliver stunning video playback and streaming experiences.
  • Audio Excellence: The chip comes with a comprehensive set of audio features, including high-fidelity audio codecs and advanced audio processing for an immersive sound experience.
  • Connectivity: The MIMX8MQ6CVAHZAB offers a wide range of connectivity options such as high-speed USB 3.0, Gigabit Ethernet, and various other interfaces to ensure seamless integration into a variety of systems.
  • Security: Security is a top priority for the i.MX 8M series. This processor includes features like secure boot, cryptographic acceleration, and tamper detection to protect sensitive data and prevent unauthorized access.

The NXP MIMX8MQ6CVAHZAB microprocessor is designed to support the latest operating systems and software frameworks, making it a versatile choice for designers and engineers looking to create sophisticated and secure products. Whether it's for smart home devices, industrial control systems, or in-vehicle infotainment, the MIMX8MQ6CVAHZAB provides the reliability and performance needed to deliver a superior user experience.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.4176 $55.4176
3+ $45.4709 $136.4127
4+ $44.0499 $176.1996
5+ $42.6290 $213.1450
7+ $41.2080 $288.4560
9+ $36.9451 $332.5059
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess