EN
  • EN
  • DE

MIMX8MN1DVTJZAA

Part No MIMX8MN1DVTJZAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description 8M NANO 815S 14X14FCBGA / ARM® Cortex®-A53, ARM® Cortex®-M7 Microprocessor IC i.MX8MN 1 Core, 64-Bit 1.5GHz 486-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A53, ARM® Cortex®-M7
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 1.5GHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers LCD, MIPI-CSI, MIPI-DSI
Ethernet GbE
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS
Case / Package 486-LFBGA, FCBGA
Supplier Device Package 486-LFBGA (14x14)
Additional Interfaces I²C, PCIe, SDHC, SPI, UART
Base Product Number MIMX8MN1
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-MIMX8MN1DVTJZAA,935390505557
Standard Package 152
Win Source Part Number 1320922-MIMX8MN1DVTJZAA
Ultra Librarian 3D Model Ultra Librarian MIMX8MN1DVTJZAA CAD Model

Description

The NXP MIMX8MN1DVTJZAA processor is part of the highly efficient and scalable i.MX 8M Nano family, designed to bring advanced multimedia features and high-performance processing to the embedded market with a focus on audio, voice, and video applications. This particular model is well-suited for a wide range of industrial and consumer products, including smart home devices, IoT solutions, streaming media players, and innovative audio systems.

Key Features:

  • High-Efficiency Processing: Equipped with up to four ARM Cortex-A53 cores running at speeds up to 1.5 GHz, the MIMX8MN1DVTJZAA delivers efficient multi-core processing for demanding applications.
  • Real-Time Responsiveness: The inclusion of a Cortex-M7 core operating at up to 750 MHz enables real-time tasks, ensuring timely processing for critical operations.
  • Advanced Graphics: The processor features a 3D GPU (GC7000Lite) which supports modern graphics APIs and is capable of driving full HD displays, making it ideal for rich multimedia applications.
  • Enhanced Audio Capabilities: With support for high-quality audio codecs and processing, this chip is optimized for applications that require superior sound quality and advanced audio features.
  • Low-Power Operation: The i.MX 8M Nano family is designed for efficiency, allowing for low-power operation without sacrificing performance, which is crucial for battery-powered and energy-sensitive devices.
  • Connectivity: The processor includes a variety of connectivity options such as USB, Ethernet, and I2S interfaces, providing flexibility for system design and integration.
  • Security: Security features include a High Assurance Boot (HAB) and Resource Domain Controller (RDC), ensuring secure boot and access control to critical resources.

The NXP MIMX8MN1DVTJZAA is an ideal choice for developers looking to create sophisticated and secure products that need to leverage the latest advancements in processing, multimedia, and connectivity. With its robust feature set and scalable architecture, this processor can serve as the cornerstone for a new generation of innovative devices.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9916 $63.9664
8+ $13.1213 $104.9704
12+ $12.7113 $152.5356
17+ $12.3012 $209.1204
22+ $11.8912 $261.6064
29+ $10.6611 $309.1719
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 829 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess