EN
  • EN
  • DE

MIMX8MN1CVPIZAA

Part No MIMX8MN1CVPIZAA
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MPU i.MX 8M Nano UltraLite
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462958-MIMX8MN1CVPIZAA
Manufacturer NXP
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A53, ARM® Cortex®-M7
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.4GHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers LCD, MIPI-CSI
Ethernet GbE
USB USB 2.0 OTG + PHY (1)
Operating Temperature -40°C ~ 105°C (TJ)
Grade -
Security Features ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS
Mounting Type Surface Mount
Package / Case 306-TFBGA
Supplier Device Package 306-TFBGA (11x11)
Additional Interfaces AC'97, I²C, I²S, MMC/SD, PCIe, PDM, SAI, SDHC, SPDIF, SPI, TDM, UART
Ultra Librarian 3D Model Ultra Librarian MIMX8MN1CVPIZAA CAD Model

Description

NXP's MIMX8MN1CVPIZAA is a cutting-edge microprocessor unit (MPU) from the i.MX 8M Nano family, which stands out for its exceptional balance of high-performance computing, power efficiency, and multimedia capabilities. It is designed for edge computing and IoT applications requiring advanced audio, voice, and video processing capabilities, such as smart speakers, wearable healthcare monitors, and advanced industrial control systems. The i.MX 8M Nano UltraLite version incorporates an ARM Cortex-A53 core, along with a Cortex-M7 co-processor for efficient real-time processing. Its rich set of features includes high-quality video processing, 2D/3D graphics acceleration, and flexible memory options, all packaged in a compact, power-efficient design.

You May Also Be Interested in

Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Texas Instruments
Translation Voltage
Lowest to $0.5889
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess